Win Source Part Number: 1283709-STEVAL-MKI21
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Interface: I2C, Serial, SPI
Supplied Contents: Board(s)
Sensing Range: 260 ~ 1260 hPa
Utilized IC / Part: LPS27HHW
Sensor Type: Pressure
Voltage - Supply: 1.7V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-STEVAL-MKI213V1
Base Product Number: MKI213V1
STEVAL-MKI213V1, LPS27HHW adapter DIL24
LPS27HHW - Pressure Sensor Evaluation Board
ADAPTER BOARD, MEMS MOTHERBOARD ROHS COMPLIANT: YES
STEVAL-MKI213V1
| Win Source Electronics | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1283709-STEVAL-MKI213V1 | 1988660 | 497-STEVAL-MKI213V1-ND | 52AH4438 | STEVAL-MKI213V1 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Sensors | Development Tool Accessories | Expansion Boards, Daughter Cards | Adapter Board, Mems Motherboard Rohs Compliant Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards |
| Category | Developement Board | Development Suite / Kit | Developement Board | Developement Board |