Win Source Part Number: 1283724-STEVAL-MKI21
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Interface: Digital
Supplied Contents: Board(s)
Sensing Range: ±3.85g
Utilized IC / Part: LIS25BA
Sensor Type: Accelerometer, 3 Axis
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-STEVAL-MKI211V1K
Base Product Number: MKI211V1
STEVAL-MKI211V1K, acceler EVAL LIS25BA
LIS25BA - Accelerometer, 3 Axis Sensor Evaluation Board
3D DIGITAL ACCELEROMETER SENSOR
EVAL KIT, 3-AXIS MEMS ACCELEROMETER ROHS COMPLIANT: YES
| Win Source Electronics | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1283724-STEVAL-MKI211V1K | 1988663 | 497-STEVAL-MKI211V1K-ND | STEVAL-MKI211V1K | 52AH4437 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Sensors | Sensor Development Tools | Expansion Boards, Daughter Cards | Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards | Eval Kit, 3-Axis Mems Accelerometer Rohs Compliant Stmicroelectronics |
| Category | Developement Board | Development Suite / Kit | Developement Board | Developement Board |