STMicroelectronics, Inc. Expansion Boards, Daughter Cards STEVAL-MKI208V1K

Description
IIS3DWB iNEMO Accelerometer, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet
Description
IIS3DWB iNEMO Accelerometer, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expansion Boards, Daughter Cards - 497-STEVAL-MKI208V1K-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
497-STEVAL-MKI208V1K-ND
Expansion Boards, Daughter Cards 497-STEVAL-MKI208V1K-ND
IIS3DWB iNEMO Accelerometer, 3 Axis Sensor Evaluation Board

IIS3DWB iNEMO Accelerometer, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Sensor Development Tools - 1988661 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sensor Development Tools
1988661
Sensor Development Tools 1988661
STEVAL-MKI208V1K,iNe mo modulekit IIS3DWB

STEVAL-MKI208V1K,iNemo modulekit IIS3DWB

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283686-STEVAL-MKI208V1K - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283686-STEVAL-MKI208V1K
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283686-STEVAL-MKI208V1K
Win Source Part Number: 1283686-STEVAL-MKI20 8V1K Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: iNEMO Package: Bulk Standard Package: 1 Interface: Serial, SPI Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g, 16g Utilized IC / Part: IIS3DWB Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 2.1V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-STEVAL-MKI208V1K Base Product Number: MKI208V1

Win Source Part Number: 1283686-STEVAL-MKI208V1K
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: iNEMO
Package: Bulk
Standard Package: 1
Interface: Serial, SPI
Supplied Contents: Board(s)
Sensing Range: ±2g, 4g, 8g, 16g
Utilized IC / Part: IIS3DWB
Sensor Type: Accelerometer, 3 Axis
Voltage - Supply: 2.1V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-STEVAL-MKI208V1K
Base Product Number: MKI208V1

Buy Now Datasheet
Eval Board, 3-Axis Gyro & Accelerometer Rohs Compliant Stmicroelectronics - 52AH4435 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, 3-Axis Gyro & Accelerometer Rohs Compliant Stmicroelectronics
52AH4435
Eval Board, 3-Axis Gyro & Accelerometer Rohs Compliant Stmicroelectronics 52AH4435
EVAL BOARD, 3-AXIS GYRO & ACCELEROMETER ROHS COMPLIANT: YES

EVAL BOARD, 3-AXIS GYRO & ACCELEROMETER ROHS COMPLIANT: YES

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI208V1K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI208V1K
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI208V1K
IIS3DWB INEMO INERTIAL KIT

IIS3DWB INEMO INERTIAL KIT

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-STEVAL-MKI208V1K-ND 1988661 1283686-STEVAL-MKI208V1K 52AH4435 STEVAL-MKI208V1K
Product Name Expansion Boards, Daughter Cards Sensor Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Sensors Eval Board, 3-Axis Gyro & Accelerometer Rohs Compliant Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Supported System Vibration
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.S3.290 - DCB.S3.290 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
TB, PHA-1H+, DF782, 50 OHM - TB-545-1H+ - Mini-Circuits
Specs
Category Developement Board
View Details
AgOpenGPS All-in-One (AIO) Board - RTK Items Set (u-blox ZED-F9P) - AS-STARTKIT-AOGPS-AIOF9P-SMA-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; GPS
View Details
Programmers, Emulators, and Debuggers - CY3620 - ODG (Origin Data Global)
Specs
Category Developement Board
Development Tool Programmer
View Details