STMicroelectronics, Inc. Sensor Development Tools STEVAL-MKI206V1

Description
STEVAL-MKI206V1, Sensor Dev Kit
Request a Quote Datasheet
Description
STEVAL-MKI206V1, Sensor Dev Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Development Tools - 1939793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sensor Development Tools
1939793
Sensor Development Tools 1939793
STEVAL-MKI206V1, Sensor Dev Kit

STEVAL-MKI206V1, Sensor Dev Kit

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283725-STEVAL-MKI206V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283725-STEVAL-MKI206V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283725-STEVAL-MKI206V1
Win Source Part Number: 1283725-STEVAL-MKI20 6V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C, Serial, SPI Supplied Contents: Board(s) Sensing Range: ±2g, 4g Utilized IC / Part: AIS2DW12 Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 1.62V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -1138-STEVAL-MKI206V 1,497-19792 Base Product Number: STEVAL

Win Source Part Number: 1283725-STEVAL-MKI206V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: I2C, Serial, SPI
Supplied Contents: Board(s)
Sensing Range: ±2g, 4g
Utilized IC / Part: AIS2DW12
Sensor Type: Accelerometer, 3 Axis
Voltage - Supply: 1.62V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -1138-STEVAL-MKI206V1,497-19792
Base Product Number: STEVAL

Buy Now Datasheet
Expansion Boards, Daughter Cards - 497-19792-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
497-19792-ND
Expansion Boards, Daughter Cards 497-19792-ND
AIS2DW12 - Accelerometer, 3 Axis Sensor Evaluation Board

AIS2DW12 - Accelerometer, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI206V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI206V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI206V1
AIS2DW12 ADAPTER BOARD FOR A STA

AIS2DW12 ADAPTER BOARD FOR A STA

Supplier's Site
Sheung Wan, Hong Kong
Acceleration Sensor Development Tools
STEVAL-MKI206V1
Acceleration Sensor Development Tools STEVAL-MKI206V1
Acceleration Sensor Development Tools AIS2DW12 adapter board for a standard DIL 24 socket

Acceleration Sensor Development Tools AIS2DW12 adapter board for a standard DIL 24 socket

Buy Now Datasheet
Adapter Board, Mems Adapter Motherboard Stmicroelectronics - 39AH5630 - Newark, An Avnet Company
Chicago, IL, United States
Adapter Board, Mems Adapter Motherboard Stmicroelectronics
39AH5630
Adapter Board, Mems Adapter Motherboard Stmicroelectronics 39AH5630
ADAPTER BOARD, MEMS ADAPTER MOTHERBOARD

ADAPTER BOARD, MEMS ADAPTER MOTHERBOARD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1939793 1283725-STEVAL-MKI206V1 497-19792-ND STEVAL-MKI206V1 STEVAL-MKI206V1 39AH5630
Product Name Sensor Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Sensors Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards Acceleration Sensor Development Tools Adapter Board, Mems Adapter Motherboard Stmicroelectronics
Category Development Suite / Kit Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFHK-1272+ - TB-BFHK-1272C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 1883273 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-BOARDWITH6MMOOLSENSOR-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
2 suppliers