LPS33W - Pressure Sensor Evaluation Board
STEVAL-MKI205V1, Sensor Development Kits
Win Source Part Number: 1025502-STEVAL-MKI20
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Interface: I2C, Serial, SPI
Supplied Contents: Board(s)
Sensing Range: 260 ~ 1260 hPa
Utilized IC / Part: LPS33W
Sensor Type: Pressure
Voltage - Supply: 1.7V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -1138-STEVAL-MKI205V
Base Product Number: STEVAL
MEMS MOTION SENSOR EVAL BOARDS
| DigiKey | RS Components, Ltd. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-19451-ND | 1931122 | 1025502-STEVAL-MKI205V1 | STEVAL-MKI205V1 |
| Product Name | Expansion Boards, Daughter Cards | Sensor Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Sensors | Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards |
| Supported System | Pressure |