STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI203V1K

Description
Win Source Part Number: 1283704-STEVAL-MKI20 3V1K Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C, Serial Sensitivity: ±0.5°C Supplied Contents: Board(s) Sensing Range: -55°C ~ 125°C Embedded: No Utilized IC / Part: STCN75 Sensor Type: Temperature Voltage - Supply: 2.7V ~ 5.5V Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Other Names: -1138-STEVAL-MKI203V 1K,497-19450 Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1283704-STEVAL-MKI20 3V1K Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C, Serial Sensitivity: ±0.5°C Supplied Contents: Board(s) Sensing Range: -55°C ~ 125°C Embedded: No Utilized IC / Part: STCN75 Sensor Type: Temperature Voltage - Supply: 2.7V ~ 5.5V Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Other Names: -1138-STEVAL-MKI203V 1K,497-19450 Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283704-STEVAL-MKI203V1K - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283704-STEVAL-MKI203V1K
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283704-STEVAL-MKI203V1K
Win Source Part Number: 1283704-STEVAL-MKI20 3V1K Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C, Serial Sensitivity: ±0.5°C Supplied Contents: Board(s) Sensing Range: -55°C ~ 125°C Embedded: No Utilized IC / Part: STCN75 Sensor Type: Temperature Voltage - Supply: 2.7V ~ 5.5V Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Other Names: -1138-STEVAL-MKI203V 1K,497-19450 Base Product Number: STEVAL

Win Source Part Number: 1283704-STEVAL-MKI203V1K
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: I2C, Serial
Sensitivity: ±0.5°C
Supplied Contents: Board(s)
Sensing Range: -55°C ~ 125°C
Embedded: No
Utilized IC / Part: STCN75
Sensor Type: Temperature
Voltage - Supply: 2.7V ~ 5.5V
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Other Names: -1138-STEVAL-MKI203V1K,497-19450
Base Product Number: STEVAL

Buy Now Datasheet
Expansion Boards, Daughter Cards - 497-19450-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
497-19450-ND
Expansion Boards, Daughter Cards 497-19450-ND
STCN75 - Temperature Sensor Evaluation Board

STCN75 - Temperature Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI203V1K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI203V1K
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI203V1K
MEMS MOTION SENSOR EVAL BOARDS

MEMS MOTION SENSOR EVAL BOARDS

Supplier's Site
Sheung Wan, Hong Kong
Temperature Sensor Development Tools
STEVAL-MKI203V1K
Temperature Sensor Development Tools STEVAL-MKI203V1K
Temperature Sensor Development Tools Temperature probe kit based on STCN75

Temperature Sensor Development Tools Temperature probe kit based on STCN75

Buy Now Datasheet
Eval Kit, Digital Temperature Sensor Rohs Compliant Stmicroelectronics - 03AH3139 - Newark, An Avnet Company
Chicago, IL, United States
Eval Kit, Digital Temperature Sensor Rohs Compliant Stmicroelectronics
03AH3139
Eval Kit, Digital Temperature Sensor Rohs Compliant Stmicroelectronics 03AH3139
EVAL KIT, DIGITAL TEMPERATURE SENSOR ROHS COMPLIANT: YES

EVAL KIT, DIGITAL TEMPERATURE SENSOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283704-STEVAL-MKI203V1K 497-19450-ND STEVAL-MKI203V1K STEVAL-MKI203V1K 03AH3139
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards Temperature Sensor Development Tools Eval Kit, Digital Temperature Sensor Rohs Compliant Stmicroelectronics
Category Developement Board Developement Board Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-QPA0163LPCK401-ND - DigiKey
Specs
Supported System Amplifier
View Details
2 suppliers
TB,PMA-5451+,50-5000 MHZ - TB-501-1+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleGNSS Micro - AS-GNSS-MICRO-F10N - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Development Tools - 1743235 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details