STMicroelectronics, Inc. Expansion Boards, Daughter Cards STEVAL-MKI201V1K

Description
STTS75 - Temperature Sensor Evaluation Board
Request a Quote Datasheet
Description
STTS75 - Temperature Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expansion Boards, Daughter Cards - 497-18375-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
497-18375-ND
Expansion Boards, Daughter Cards 497-18375-ND
STTS75 - Temperature Sensor Evaluation Board

STTS75 - Temperature Sensor Evaluation Board

Buy Now Datasheet
Sensor Development Tools - 2025504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sensor Development Tools
2025504
Sensor Development Tools 2025504
STEVAL-MKI201V1K, Temp Sensor Dev Kit

STEVAL-MKI201V1K, Temp Sensor Dev Kit

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283707-STEVAL-MKI201V1K - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283707-STEVAL-MKI201V1K
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283707-STEVAL-MKI201V1K
Win Source Part Number: 1283707-STEVAL-MKI20 1V1K Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Supplied Contents: Board(s) Utilized IC / Part: STTS75 Sensor Type: Temperature Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Other Names: 497-18375,-1138-STEV AL-MKI201V1K Base Product Number: STEVAL

Win Source Part Number: 1283707-STEVAL-MKI201V1K
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Supplied Contents: Board(s)
Utilized IC / Part: STTS75
Sensor Type: Temperature
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Other Names: 497-18375,-1138-STEVAL-MKI201V1K
Base Product Number: STEVAL

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI201V1K - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI201V1K
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI201V1K
STTS75 EVAL BOARD

STTS75 EVAL BOARD

Supplier's Site
Evaluation Kit, Temperature Sensor; Kit Application Type Stmicroelectronics - 99AC0591 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Kit, Temperature Sensor; Kit Application Type Stmicroelectronics
99AC0591
Evaluation Kit, Temperature Sensor; Kit Application Type Stmicroelectronics 99AC0591
EVALUATION KIT, TEMPERATURE SENSOR; Kit Application Type:Sensor; Silicon Manufacturer:STMicro electronics; Silicon Core Number:STTS75; Application Sub Type:Temperature Sensor; Kit Contents:Evaluation Kit STTS75; Product Range:-; RoHS Compliant: Yes

EVALUATION KIT, TEMPERATURE SENSOR; Kit Application Type:Sensor; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:STTS75; Application Sub Type:Temperature Sensor; Kit Contents:Evaluation Kit STTS75; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-18375-ND 2025504 1283707-STEVAL-MKI201V1K STEVAL-MKI201V1K 99AC0591
Product Name Expansion Boards, Daughter Cards Sensor Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards Evaluation Kit, Temperature Sensor; Kit Application Type Stmicroelectronics
Supported System Temperature Temperature Sensor
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - EVM-GNSS-GM-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers
EVAL BOARD FOR BFHK-1572+ - TB-BFHK-1572C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-BOARDWITH6MMOOLSENSOR-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
2 suppliers