STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI200V1K

Description
Win Source Part Number: 1283706-STEVAL-MKI20 0V1K Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Supplied Contents: Board(s) Embedded: No Utilized IC / Part: STTS22H Sensor Type: Temperature ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-STEVAL-MKI200V1K ,-1138-STEVAL-MKI200 V1K Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1283706-STEVAL-MKI20 0V1K Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Supplied Contents: Board(s) Embedded: No Utilized IC / Part: STTS22H Sensor Type: Temperature ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-STEVAL-MKI200V1K ,-1138-STEVAL-MKI200 V1K Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283706-STEVAL-MKI200V1K - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283706-STEVAL-MKI200V1K
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283706-STEVAL-MKI200V1K
Win Source Part Number: 1283706-STEVAL-MKI20 0V1K Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Supplied Contents: Board(s) Embedded: No Utilized IC / Part: STTS22H Sensor Type: Temperature ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-STEVAL-MKI200V1K ,-1138-STEVAL-MKI200 V1K Base Product Number: STEVAL

Win Source Part Number: 1283706-STEVAL-MKI200V1K
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: STTS22H
Sensor Type: Temperature
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-STEVAL-MKI200V1K,-1138-STEVAL-MKI200V1K
Base Product Number: STEVAL

Buy Now Datasheet
Expansion Boards, Daughter Cards - 497-STEVAL-MKI200V1K-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
497-STEVAL-MKI200V1K-ND
Expansion Boards, Daughter Cards 497-STEVAL-MKI200V1K-ND
STTS22H - Temperature Sensor Evaluation Board

STTS22H - Temperature Sensor Evaluation Board

Buy Now Datasheet
Eval Probe Kit, Temperature Sensor Rohs Compliant Stmicroelectronics - 52AH4434 - Newark, An Avnet Company
Chicago, IL, United States
Eval Probe Kit, Temperature Sensor Rohs Compliant Stmicroelectronics
52AH4434
Eval Probe Kit, Temperature Sensor Rohs Compliant Stmicroelectronics 52AH4434
EVAL PROBE KIT, TEMPERATURE SENSOR ROHS COMPLIANT: YES

EVAL PROBE KIT, TEMPERATURE SENSOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI200V1K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI200V1K
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI200V1K
STTS22H TEMPERATURE PROBE KIT

STTS22H TEMPERATURE PROBE KIT

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283706-STEVAL-MKI200V1K 497-STEVAL-MKI200V1K-ND 52AH4434 STEVAL-MKI200V1K
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Expansion Boards, Daughter Cards Eval Probe Kit, Temperature Sensor Rohs Compliant Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Developement Board
View Details
TB,MBA,SM2,LD,50 OHM - TB-99 - Mini-Circuits
Specs
Category Developement Board
View Details
Plastic Case for SBC board - AS-CASE-SBC-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Tool Accessories - 2837984 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details