STMicroelectronics, Inc. Expansion Boards, Daughter Cards STEVAL-MKI198V1K

Description
STTS751 - Temperature Sensor Evaluation Board
Request a Quote Datasheet
Description
STTS751 - Temperature Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expansion Boards, Daughter Cards - 497-18373-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
497-18373-ND
Expansion Boards, Daughter Cards 497-18373-ND
STTS751 - Temperature Sensor Evaluation Board

STTS751 - Temperature Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283705-STEVAL-MKI198V1K - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283705-STEVAL-MKI198V1K
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283705-STEVAL-MKI198V1K
Win Source Part Number: 1283705-STEVAL-MKI19 8V1K Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Supplied Contents: Board(s) Embedded: No Utilized IC / Part: STTS751 Sensor Type: Temperature Voltage - Supply: 2.25V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -1138-STEVAL-MKI198V 1K,497-18373 Base Product Number: STEVAL

Win Source Part Number: 1283705-STEVAL-MKI198V1K
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: STTS751
Sensor Type: Temperature
Voltage - Supply: 2.25V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -1138-STEVAL-MKI198V1K,497-18373
Base Product Number: STEVAL

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI198V1K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI198V1K
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI198V1K
MEMS MOTION SENSOR EVAL BOARDS

MEMS MOTION SENSOR EVAL BOARDS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-18373-ND 1283705-STEVAL-MKI198V1K STEVAL-MKI198V1K
Product Name Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Supported System Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2821454 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - MDEV-916-SC-S-ND - DigiKey
Specs
Supported System Transmitter
View Details
2 suppliers
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY8CKIT-035 - Shenzhen Shengyu Electronics Technology Limited
Specs
Category Developement Board
Supported System Power; Power Supply Supervisor/Tracker/Sequencer
View Details