LSM6DSOX - Accelerometer, Gyroscope, 3 Axis Sensor Evaluation Board
STEVAL-MKI197V1, Acc LSM6DSOX DIL24 Sckt
Win Source Part Number: 1366699-STEVAL-MKI19
Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Bulk
Product Status: Active
Base Product Number: STEVAL
HTSUS: 8543.70.9860
REACH Status: REACH Unaffected
ECCN: EAR99
Sensing Range: ±2g, 4g, 8g, 16g, ±125°/sec, ±250°/sec, ±500°/sec, ±1000°/sec, ±2000°/sec
Voltage - Supply: 1.71V ~ 3.6V
Utilized IC / Part: LSM6DSOX
Interface: I2C, Serial, SPI
Sensor Type: Accelerometer, Gyroscope, 3 Axis
Supplied Contents: Board(s)
MEMS MOTION SENSOR EVAL BOARDS
Acceleration Sensor Development Tools LSM6DSOX adapter board for a standard DIL24 socket
| DigiKey | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-18364-ND | 1962595 | 1366699-STEVAL-MKI197V1 | STEVAL-MKI197V1 | STEVAL-MKI197V1 |
| Product Name | Expansion Boards, Daughter Cards | Sensor Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Sensors | Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards | Acceleration Sensor Development Tools |
| Supported System | Accelerometer, Gyroscope |