LSM6DSO iNEMO Accelerometer, Gyroscope, 3 Axis Sensor Evaluation Board
STEVAL-MKI196V1, Acc LSM6DSO DIL24 Sckt
Win Source Part Number: 1283685-STEVAL-MKI19
Category: Development Boards, Kits, Programmers>Evaluati
Series: iNEMO
Package: Bulk
Standard Package: 1
Interface: I2C, Serial, SPI
Supplied Contents: Board(s)
Sensing Range: ±2g, 4g, 8g, 16g, ±125°/sec, ±250°/sec, ±500°/sec, ±1000°/sec, ±2000°/sec
Utilized IC / Part: LSM6DSO
Sensor Type: Accelerometer, Gyroscope, 3 Axis
Voltage - Supply: 1.71V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.80.1000
Mfr: STMicroelectronics
Other Names: 497-18325
Base Product Number: STEVAL
Acceleration Sensor Development Tools LSM6DSO adapter board for a standard DIL24 socket
LSM6DSO ADAPTER BOARD FOR A STAN
| DigiKey | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-18325-ND | 1962593 | 1283685-STEVAL-MKI196V1 | STEVAL-MKI196V1 | STEVAL-MKI196V1 |
| Product Name | Expansion Boards, Daughter Cards | Sensor Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Sensors | Acceleration Sensor Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards |
| Supported System | Accelerometer, Gyroscope |