STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI191V1

Description
Win Source Part Number: 1283729-STEVAL-MKI19 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C, Serial, SPI Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g, 16g Utilized IC / Part: IIS2DLPC Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 1.62V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.80.1000 Mfr: STMicroelectronics Other Names: 497-18324 Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1283729-STEVAL-MKI19 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C, Serial, SPI Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g, 16g Utilized IC / Part: IIS2DLPC Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 1.62V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.80.1000 Mfr: STMicroelectronics Other Names: 497-18324 Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283729-STEVAL-MKI191V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283729-STEVAL-MKI191V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283729-STEVAL-MKI191V1
Win Source Part Number: 1283729-STEVAL-MKI19 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C, Serial, SPI Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g, 16g Utilized IC / Part: IIS2DLPC Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 1.62V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.80.1000 Mfr: STMicroelectronics Other Names: 497-18324 Base Product Number: STEVAL

Win Source Part Number: 1283729-STEVAL-MKI191V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: I2C, Serial, SPI
Supplied Contents: Board(s)
Sensing Range: ±2g, 4g, 8g, 16g
Utilized IC / Part: IIS2DLPC
Sensor Type: Accelerometer, 3 Axis
Voltage - Supply: 1.62V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.80.1000
Mfr: STMicroelectronics
Other Names: 497-18324
Base Product Number: STEVAL

Buy Now Datasheet
Expansion Boards, Daughter Cards - 497-18324-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
497-18324-ND
Expansion Boards, Daughter Cards 497-18324-ND
IIS2DLPC - Accelerometer, 3 Axis Sensor Evaluation Board

IIS2DLPC - Accelerometer, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Sensor Development Tools - 1962590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sensor Development Tools
1962590
Sensor Development Tools 1962590
STEVAL-MKI191V1, Acc IIS2DLPC DIL24 Sckt

STEVAL-MKI191V1, Acc IIS2DLPC DIL24 Sckt

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI191V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI191V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI191V1
IIS2DLPC ADAPTER BOARD FOR A STA

IIS2DLPC ADAPTER BOARD FOR A STA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283729-STEVAL-MKI191V1 497-18324-ND 1962590 STEVAL-MKI191V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Expansion Boards, Daughter Cards Sensor Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,TUF,NNN150,Z,50 OHM - TB-201 - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 2105518 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
HYT Evaluation board, multi-channel - Humidity evaluation kit with user interface for Windows - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
Sensor Development Boards and Evaluation Kits - MS561101BA03-30 - TE Connectivity
Specs
Category Development Suite / Kit
View Details