Win Source Part Number: 1283728-STEVAL-MKI19
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Interface: I2C, Serial, SPI
Supplied Contents: Board(s)
Sensing Range: ±2g, 4g, 8g, 16g
Utilized IC / Part: LIS2DTW12
Sensor Type: Accelerometer, 3 Axis
Voltage - Supply: 1.62V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-19449
Base Product Number: STEVAL
LIS2DTW12 - Accelerometer, 3 Axis Sensor Evaluation Board
STEVAL-MKI190V1, Sensor Development Kits
LIS2DTW12 MEMS ADAPTER MOTHERBOARD; Accessory Type:Adapter Board; For Use With:STMicroelectron
Position Sensor Development Tools LIS2DTW12 adapter board for a standard DIL 24 socket
MEMS MOTION SENSOR EVAL BOARDS
| Win Source Electronics | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1283728-STEVAL-MKI190V1 | 497-19449-ND | 1931117 | 99AC9618 | STEVAL-MKI190V1 | STEVAL-MKI190V1 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Sensors | Expansion Boards, Daughter Cards | Sensor Development Tools | Lis2Dtw12 Mems Adapter Motherboard; Accessory Type Stmicroelectronics | Position Sensor Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards |
| Category | Developement Board | Development Suite / Kit | Developement Board | Developement Board | Developement Board |