STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI187V1

Description
Win Source Part Number: 1283718-STEVAL-MKI18 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STM32F412 Sensor Type: Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature ECCN: 3A991A2 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: STMicroelectronics Other Names: 497-18506 Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1283718-STEVAL-MKI18 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STM32F412 Sensor Type: Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature ECCN: 3A991A2 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: STMicroelectronics Other Names: 497-18506 Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283718-STEVAL-MKI187V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283718-STEVAL-MKI187V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283718-STEVAL-MKI187V1
Win Source Part Number: 1283718-STEVAL-MKI18 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STM32F412 Sensor Type: Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature ECCN: 3A991A2 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: STMicroelectronics Other Names: 497-18506 Base Product Number: STEVAL

Win Source Part Number: 1283718-STEVAL-MKI187V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Supplied Contents: Board(s)
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: STM32F412
Sensor Type: Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature
ECCN: 3A991A2
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: STMicroelectronics
Other Names: 497-18506
Base Product Number: STEVAL

Buy Now Datasheet
Expansion Boards, Daughter Cards - 497-18506-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
497-18506-ND
Expansion Boards, Daughter Cards 497-18506-ND
STM32F412 - Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature Sensor Evaluation Board

STM32F412 - Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature Sensor Evaluation Board

Buy Now Datasheet
Sensor Development Tools - 1961894 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sensor Development Tools
1961894
Sensor Development Tools 1961894
STEVAL-MKI187V1, Sensor Dev Kit

STEVAL-MKI187V1, Sensor Dev Kit

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI187V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI187V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI187V1
ARGONKEY MEZZANINE SENSOR BOARD

ARGONKEY MEZZANINE SENSOR BOARD

Supplier's Site
Argonkey Mezzanine Brd, Multiple Sensor; Kit Application Type Stmicroelectronics - 03AH3138 - Newark, An Avnet Company
Chicago, IL, United States
Argonkey Mezzanine Brd, Multiple Sensor; Kit Application Type Stmicroelectronics
03AH3138
Argonkey Mezzanine Brd, Multiple Sensor; Kit Application Type Stmicroelectronics 03AH3138
ARGONKEY MEZZANINE BRD, MULTIPLE SENSOR; Kit Application Type:Sensor; Silicon Manufacturer:STMicro electronics; Silicon Core Number:LSM6DSL, LIS2MDL, LPSS22HB, HTS221, MP34DT05-A, VL53L0X; Application Sub Type:Accelerometer, RoHS Compliant: Yes

ARGONKEY MEZZANINE BRD, MULTIPLE SENSOR; Kit Application Type:Sensor; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:LSM6DSL, LIS2MDL, LPSS22HB, HTS221, MP34DT05-A, VL53L0X; Application Sub Type:Accelerometer, RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Multiple Function Sensor Development Tools
STEVAL-MKI187V1
Multiple Function Sensor Development Tools STEVAL-MKI187V1
Multiple Function Sensor Development Tools STEVAL-MKI187V1, Sensor Solution Eval Boards

Multiple Function Sensor Development Tools STEVAL-MKI187V1, Sensor Solution Eval Boards

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283718-STEVAL-MKI187V1 497-18506-ND 1961894 STEVAL-MKI187V1 03AH3138 STEVAL-MKI187V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Expansion Boards, Daughter Cards Sensor Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards Argonkey Mezzanine Brd, Multiple Sensor; Kit Application Type Stmicroelectronics Multiple Function Sensor Development Tools
Category Developement Board Development Suite / Kit Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,RAM-6A,AF190,50 OHM / RoHS - TB-414-6A+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2305131 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.S3.390 - DCB.S3.390 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Sensor Development Boards and Evaluation Kits - DPP202A000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
4 suppliers