Win Source Part Number: 1283710-STEVAL-MKI18
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Interface: I2C, SPI
Supplied Contents: Board(s)
Sensing Range: ±49.152g
Embedded: No
Utilized IC / Part: IIS2MDC
Sensor Type: Magnetic, Magnetometer
Voltage - Supply: 1.71V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: STMicroelectronics
Other Names: 497-17814
Base Product Number: STEVAL
IIS2MDC - Magnetic, Magnetometer Sensor Evaluation Board
IIS2MDC adapter board for a standard DIL
EVAL BOARD FOR IIS2MDC
| Win Source Electronics | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1283710-STEVAL-MKI185V1 | 497-17814-ND | 1750688 | STEVAL-MKI185V1 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Sensors | Expansion Boards, Daughter Cards | Development Tool Accessories | Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards |
| Category | Developement Board | Development Suite / Kit | Developement Board |