STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI184V1

Description
Win Source Part Number: 1283714-STEVAL-MKI18 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C, SPI Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g, 16g Embedded: No Utilized IC / Part: ISM303DAC Sensor Type: Accelerometer, Magnetometer Voltage - Supply: 1.71V ~ 1.98V ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: STMicroelectronics Other Names: 497-17813 Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1283714-STEVAL-MKI18 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C, SPI Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g, 16g Embedded: No Utilized IC / Part: ISM303DAC Sensor Type: Accelerometer, Magnetometer Voltage - Supply: 1.71V ~ 1.98V ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: STMicroelectronics Other Names: 497-17813 Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283714-STEVAL-MKI184V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283714-STEVAL-MKI184V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283714-STEVAL-MKI184V1
Win Source Part Number: 1283714-STEVAL-MKI18 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C, SPI Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g, 16g Embedded: No Utilized IC / Part: ISM303DAC Sensor Type: Accelerometer, Magnetometer Voltage - Supply: 1.71V ~ 1.98V ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: STMicroelectronics Other Names: 497-17813 Base Product Number: STEVAL

Win Source Part Number: 1283714-STEVAL-MKI184V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: I2C, SPI
Supplied Contents: Board(s)
Sensing Range: ±2g, 4g, 8g, 16g
Embedded: No
Utilized IC / Part: ISM303DAC
Sensor Type: Accelerometer, Magnetometer
Voltage - Supply: 1.71V ~ 1.98V
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: STMicroelectronics
Other Names: 497-17813
Base Product Number: STEVAL

Buy Now Datasheet
Development Tool Accessories - 1750687 - RS Components, Ltd.
Corby, Northants, United Kingdom
Development Tool Accessories
1750687
Development Tool Accessories 1750687
ISM303DAC adapter board for a standard D

ISM303DAC adapter board for a standard D

Supplier's Site
Expansion Boards, Daughter Cards - 497-17813-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
497-17813-ND
Expansion Boards, Daughter Cards 497-17813-ND
ISM303DAC - Accelerometer, Magnetometer Sensor Evaluation Board

ISM303DAC - Accelerometer, Magnetometer Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI184V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI184V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI184V1
EVAL BOARD FOR ISM303DAC

EVAL BOARD FOR ISM303DAC

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283714-STEVAL-MKI184V1 1750687 497-17813-ND STEVAL-MKI184V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Tool Accessories Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,RSW-2-25PA+,CL620-1,50 OHM - TB-23A+ - Mini-Circuits
Specs
Category Developement Board
View Details
Adafruit 9-DOF Orientation IMU Fusion Breakout - BNO085 - AS-OPENHW-BNO085-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - BTG7050-1EPL DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details