STMicroelectronics, Inc. Expansion Boards, Daughter Cards STEVAL-MKI183V1

Description
LPS33HW - Pressure Sensor Evaluation Board
Request a Quote Datasheet
Description
LPS33HW - Pressure Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expansion Boards, Daughter Cards - 497-17783-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
497-17783-ND
Expansion Boards, Daughter Cards 497-17783-ND
LPS33HW - Pressure Sensor Evaluation Board

LPS33HW - Pressure Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283708-STEVAL-MKI183V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283708-STEVAL-MKI183V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283708-STEVAL-MKI183V1
Win Source Part Number: 1283708-STEVAL-MKI18 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C, SPI Supplied Contents: Board(s) Sensing Range: 260 ~ 1260 hPa Embedded: No Utilized IC / Part: LPS33HW Sensor Type: Pressure Voltage - Supply: 1.7V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9026.20.4000 Mfr: STMicroelectronics Other Names: -1138-STEVAL-MKI183V 1,497-17783 Base Product Number: STEVAL

Win Source Part Number: 1283708-STEVAL-MKI183V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: I2C, SPI
Supplied Contents: Board(s)
Sensing Range: 260 ~ 1260 hPa
Embedded: No
Utilized IC / Part: LPS33HW
Sensor Type: Pressure
Voltage - Supply: 1.7V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9026.20.4000
Mfr: STMicroelectronics
Other Names: -1138-STEVAL-MKI183V1,497-17783
Base Product Number: STEVAL

Buy Now Datasheet
Sensor Development Tools - 1962588 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sensor Development Tools
1962588
Sensor Development Tools 1962588
STEVAL-MKI183V1, Pressure LPS33HW Kit

STEVAL-MKI183V1, Pressure LPS33HW Kit

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI183V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI183V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI183V1
EVAL BOARD FOR LPS33HW

EVAL BOARD FOR LPS33HW

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-17783-ND 1283708-STEVAL-MKI183V1 1962588 STEVAL-MKI183V1
Product Name Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Sensor Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Supported System Pressure
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFCQ-12600+ - TB-BFCQ-12600+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 1954796 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Wireless Systems; NeoMesh Wireless Mesh
Ports Wireless
View Details
Evaluation and Demonstration Boards and Kits - 2952-MP.PD1.JSM.2.33-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Supported System Special Purpose
View Details
2 suppliers