ISM330DLC - Accelerometer, Gyroscope, 3 Axis Sensor Evaluation Board
STEVAL-MKI182V2, ISM330DLC adapter board
Win Source Part Number: 1283720-STEVAL-MKI18
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Interface: I2C, SPI
Supplied Contents: Board(s)
Sensing Range: ±2g, 4g, 8g, 16g, ±125°/sec, ±250°/sec, ±500°/sec, ±1000°/sec, ±2000°/sec
Embedded: No
Utilized IC / Part: ISM330DLC
Sensor Type: Accelerometer, Gyroscope, 3 Axis
Voltage - Supply: 1.71V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-18173
Base Product Number: STEVAL
ISM330DLC ADAPTER BOARD FOR A ST
Multiple Function Sensor Development Tools ISM330DLC adapter board for a standard DIL24 socket
| DigiKey | RS Components, Ltd. | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-18173-ND | 1827786 | 1283720-STEVAL-MKI182V2 | STEVAL-MKI182V2 | STEVAL-MKI182V2 |
| Product Name | Expansion Boards, Daughter Cards | Sensor Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Sensors | Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards | Multiple Function Sensor Development Tools |
| Supported System | Accelerometer, Gyroscope |