STMicroelectronics, Inc. Expansion Boards, Daughter Cards STEVAL-MKI182V1

Description
ISM330DLC - Accelerometer, Gyroscope, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet
Description
ISM330DLC - Accelerometer, Gyroscope, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expansion Boards, Daughter Cards - 497-17661-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
497-17661-ND
Expansion Boards, Daughter Cards 497-17661-ND
ISM330DLC - Accelerometer, Gyroscope, 3 Axis Sensor Evaluation Board

ISM330DLC - Accelerometer, Gyroscope, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283703-STEVAL-MKI182V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283703-STEVAL-MKI182V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283703-STEVAL-MKI182V1
Win Source Part Number: 1283703-STEVAL-MKI18 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C, SPI Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g, 16g, ±125°/sec, ±250°/sec, ±500°/sec, ±1000°/sec, ±2000°/sec Embedded: No Utilized IC / Part: ISM330DLC Sensor Type: Accelerometer, Gyroscope, 3 Axis Voltage - Supply: 1.71V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-17661 Product Status: Obsolete

Win Source Part Number: 1283703-STEVAL-MKI182V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: I2C, SPI
Supplied Contents: Board(s)
Sensing Range: ±2g, 4g, 8g, 16g, ±125°/sec, ±250°/sec, ±500°/sec, ±1000°/sec, ±2000°/sec
Embedded: No
Utilized IC / Part: ISM330DLC
Sensor Type: Accelerometer, Gyroscope, 3 Axis
Voltage - Supply: 1.71V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-17661
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI182V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI182V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI182V1
ISM330DLC ADAPTER BOARD STANDARD

ISM330DLC ADAPTER BOARD STANDARD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-17661-ND 1283703-STEVAL-MKI182V1 STEVAL-MKI182V1
Product Name Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Supported System Accelerometer, Gyroscope
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-HYTEVALUATIONBOARD-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
TB,GALI-74,DF782,50 OHM / RoHS - TB-409-74+ - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - EVAL-2.4-RC-ND - DigiKey
Specs
Supported System Transceiver
View Details
2 suppliers
Power, Motor & Robotics Development Tools - 2576797 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details