LSM6DSL - Accelerometer, Gyroscope, 3 Axis Sensor Evaluation Board
STEVAL-MKI178V2, Acc LSM6DSL DIL24 Sckt
Win Source Part Number: 1283719-STEVAL-MKI17
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Interface: I2C, SPI
Supplied Contents: Board(s)
Sensing Range: ±2g, 4g, 8g, 16g, ±125dps, 245dps, 500dps, 1000dps, 2000dps
Embedded: No
Utilized IC / Part: LSM6DSL
Sensor Type: Accelerometer, Gyroscope, 3 Axis
Voltage - Supply: 1.71V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: STMicroelectronics
Other Names: 497-17819
Base Product Number: STEVAL
ADAPTER BOARD, MEMS SENSOR MOTHERBOARD; Accessory Type:Adapter Board; For Use With:STEVAL-MKI109V3
EVAL BOARD FOR LSM6DSL
| DigiKey | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-17819-ND | 1962586 | 1283719-STEVAL-MKI178V2 | 55AC3781 | STEVAL-MKI178V2 |
| Product Name | Expansion Boards, Daughter Cards | Sensor Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Sensors | Adapter Board, Mems Sensor Motherboard; Accessory Type Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards |
| Supported System | Accelerometer, Gyroscope |