STMicroelectronics, Inc. Expansion Boards, Daughter Cards STEVAL-MKI178V1

Description
LSM6DSL - Accelerometer, Gyroscope, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet
Description
LSM6DSL - Accelerometer, Gyroscope, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expansion Boards, Daughter Cards - 497-16987-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
497-16987-ND
Expansion Boards, Daughter Cards 497-16987-ND
LSM6DSL - Accelerometer, Gyroscope, 3 Axis Sensor Evaluation Board

LSM6DSL - Accelerometer, Gyroscope, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283702-STEVAL-MKI178V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283702-STEVAL-MKI178V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283702-STEVAL-MKI178V1
Win Source Part Number: 1283702-STEVAL-MKI17 8V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C, SPI Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g, 16g, ±125dps, 245dps, 500dps, 1000dps, 2000dps Embedded: No Utilized IC / Part: LSM6DSL Sensor Type: Accelerometer, Gyroscope, 3 Axis Voltage - Supply: 1.71V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: STMicroelectronics Other Names: 497-16987 Product Status: Obsolete

Win Source Part Number: 1283702-STEVAL-MKI178V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: I2C, SPI
Supplied Contents: Board(s)
Sensing Range: ±2g, 4g, 8g, 16g, ±125dps, 245dps, 500dps, 1000dps, 2000dps
Embedded: No
Utilized IC / Part: LSM6DSL
Sensor Type: Accelerometer, Gyroscope, 3 Axis
Voltage - Supply: 1.71V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: STMicroelectronics
Other Names: 497-16987
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI178V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI178V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI178V1
EVAL BOARD FOR LSM6DSL

EVAL BOARD FOR LSM6DSL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-16987-ND 1283702-STEVAL-MKI178V1 STEVAL-MKI178V1
Product Name Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Supported System Accelerometer, Gyroscope
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2576800 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,TCCH,GU1041,PE,50 OHM - TB-272 - Mini-Circuits
Specs
Category Developement Board
View Details
M.2 Unicore UM982 - AS-RTK-M2-UM982-AE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - CY8CKIT-024 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
2 suppliers