STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI175V1

Description
Win Source Part Number: 1283727-STEVAL-MKI17 5V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C, SPI Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g, 16g Embedded: No Utilized IC / Part: LIS2DE12 Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 1.71V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: STMicroelectronics Other Names: 497-16985 Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1283727-STEVAL-MKI17 5V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C, SPI Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g, 16g Embedded: No Utilized IC / Part: LIS2DE12 Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 1.71V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: STMicroelectronics Other Names: 497-16985 Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283727-STEVAL-MKI175V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283727-STEVAL-MKI175V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283727-STEVAL-MKI175V1
Win Source Part Number: 1283727-STEVAL-MKI17 5V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C, SPI Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g, 16g Embedded: No Utilized IC / Part: LIS2DE12 Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 1.71V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: STMicroelectronics Other Names: 497-16985 Base Product Number: STEVAL

Win Source Part Number: 1283727-STEVAL-MKI175V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: I2C, SPI
Supplied Contents: Board(s)
Sensing Range: ±2g, 4g, 8g, 16g
Embedded: No
Utilized IC / Part: LIS2DE12
Sensor Type: Accelerometer, 3 Axis
Voltage - Supply: 1.71V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: STMicroelectronics
Other Names: 497-16985
Base Product Number: STEVAL

Buy Now Datasheet
Expansion Boards, Daughter Cards - 497-16985-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
497-16985-ND
Expansion Boards, Daughter Cards 497-16985-ND
LIS2DE12 - Accelerometer, 3 Axis Sensor Evaluation Board

LIS2DE12 - Accelerometer, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI175V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI175V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI175V1
EVAL BOARD FOR LIS2DE12

EVAL BOARD FOR LIS2DE12

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283727-STEVAL-MKI175V1 497-16985-ND STEVAL-MKI175V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-QPA1027EVB01-ND - DigiKey
Specs
Supported System Amplifier
View Details
2 suppliers
TB,MNA-6A+,DQ849,08AM02,50 OHM - TB-186-6A+ - Mini-Circuits
Specs
Category Developement Board
View Details
M.2 Unicore UM982 - AS-RTK-M2-UM982-AE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Tool Accessories - 2821454 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details