LIS2DS12 - Accelerometer, 3 Axis Sensor Evaluation Board
LIS2DS12 Adapter Board for DIL24 Socket
Win Source Part Number: 1283726-STEVAL-MKI17
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Interface: I2C, SPI
Supplied Contents: Board(s)
Sensing Range: ±2g, 4g, 8g, 16g
Embedded: No
Utilized IC / Part: LIS2DS12
Sensor Type: Accelerometer, 3 Axis
Voltage - Supply: 1.62V ~ 1.98V
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: STMicroelectronics
Other Names: 497-16984
Base Product Number: STEVAL
EVAL BOARD FOR LIS2DS12
Acceleration Sensor Development Tools LIS2DS12 adapter board for standard DIL24 socket
EVAL BOARD FOR LIS2DS12
| DigiKey | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-16984-ND | 1339981 | 1283726-STEVAL-MKI174V1 | STEVAL-MKI174V1 | STEVAL-MKI174V1 | STEVAL-MKI174V1 |
| Product Name | Expansion Boards, Daughter Cards | Development Tool Accessories | Development Boards, Kits, Programmers - Evaluation Boards - Sensors | Sensor Evaluation Boards | Acceleration Sensor Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards |
| Supported System | Accelerometer |