STMicroelectronics, Inc. Expansion Boards, Daughter Cards STEVAL-MKI173V1

Description
LSM303AH - Accelerometer, Magnetometer Sensor Evaluation Board
Request a Quote Datasheet
Description
LSM303AH - Accelerometer, Magnetometer Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expansion Boards, Daughter Cards - 497-16986-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
497-16986-ND
Expansion Boards, Daughter Cards 497-16986-ND
LSM303AH - Accelerometer, Magnetometer Sensor Evaluation Board

LSM303AH - Accelerometer, Magnetometer Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283716-STEVAL-MKI173V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283716-STEVAL-MKI173V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283716-STEVAL-MKI173V1
Win Source Part Number: 1283716-STEVAL-MKI17 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C, SPI Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g, 16g, ±50gauss Embedded: No Utilized IC / Part: LSM303AH Sensor Type: Accelerometer, Magnetometer Voltage - Supply: 1.71V ~ 1.98V ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: STMicroelectronics Other Names: 497-16986 Base Product Number: STEVAL

Win Source Part Number: 1283716-STEVAL-MKI173V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: I2C, SPI
Supplied Contents: Board(s)
Sensing Range: ±2g, 4g, 8g, 16g, ±50gauss
Embedded: No
Utilized IC / Part: LSM303AH
Sensor Type: Accelerometer, Magnetometer
Voltage - Supply: 1.71V ~ 1.98V
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: STMicroelectronics
Other Names: 497-16986
Base Product Number: STEVAL

Buy Now Datasheet
Adapter Brd, 3D Accelero & Magnetometer; Accessory Type Stmicroelectronics - 03AC0007 - Newark, An Avnet Company
Chicago, IL, United States
Adapter Brd, 3D Accelero & Magnetometer; Accessory Type Stmicroelectronics
03AC0007
Adapter Brd, 3D Accelero & Magnetometer; Accessory Type Stmicroelectronics 03AC0007
ADAPTER BRD, 3D ACCELERO & MAGNETOMETER; Accessory Type:Adapter Board; For Use With:STEVAL-MKI109V3 MEMS Motion Sensor Eval Motherboards; Product Range:-; SVHC:No SVHC (20-Jun-2016) RoHS Compliant: Yes

ADAPTER BRD, 3D ACCELERO & MAGNETOMETER; Accessory Type:Adapter Board; For Use With:STEVAL-MKI109V3 MEMS Motion Sensor Eval Motherboards; Product Range:-; SVHC:No SVHC (20-Jun-2016) RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI173V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI173V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI173V1
EVAL BOARD FOR LSM303AH

EVAL BOARD FOR LSM303AH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-16986-ND 1283716-STEVAL-MKI173V1 03AC0007 STEVAL-MKI173V1
Product Name Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Adapter Brd, 3D Accelero & Magnetometer; Accessory Type Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Supported System Accelerometer, Magnetometer
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 448-CYBT-483039-EVAL-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
HYT Evaluation board, multi-channel - Humidity evaluation kit with user interface for Windows - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
TB,PHA-202+,DL1636,50 OHM - TB-962+ - Mini-Circuits
Specs
Category Developement Board
View Details
3 suppliers