LSM303AGR - Accelerometer, Magnetometer Sensor Evaluation Board
Adapter Board for LSM303AGR to DIL24
Win Source Part Number: 1283715-STEVAL-MKI17
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Interface: I2C, SPI
Supplied Contents: Board(s)
Sensing Range: ±2g, 4g, 8g, 16g, ±50gauss
Utilized IC / Part: LSM303AGR
Sensor Type: Accelerometer, Magnetometer
Voltage - Supply: 1.71V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: STMicroelectronics
Other Names: 497-16463
Base Product Number: STEVAL
EVAL BOARD FOR LSM303AGR
Acceleration Sensor Development Tools LSM303AGR adapter board for a standard DIL 24 socket
| DigiKey | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-16463-ND | 1241175 | 1283715-STEVAL-MKI172V1 | STEVAL-MKI172V1 | STEVAL-MKI172V1 |
| Product Name | Expansion Boards, Daughter Cards | Development Tool Accessories | Development Boards, Kits, Programmers - Evaluation Boards - Sensors | Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards | Acceleration Sensor Development Tools |
| Supported System | Accelerometer, Magnetometer |