I3G4250D - Gyroscope, 3 Axis Sensor Evaluation Board
Win Source Part Number: 1283712-STEVAL-MKI16
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Interface: I2C, SPI
Sensitivity: 8.75mdps/digit, 17.5mdps/digit, 70mdps/digit
Supplied Contents: Board(s)
Sensing Range: ±250°/sec, ±500°/sec, ±2000°/sec
Embedded: No
Utilized IC / Part: I3G4250D
Sensor Type: Gyroscope, 3 Axis
Voltage - Supply: 2.4V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-16461,-497-16461
Base Product Number: STEVAL
RoHS Status: Not applicable
EVAL BOARD FOR I3G4250D
ADAPTER BOARD, I3G4250D GYROSCOPE; Accessory Type:Adapter Board; For Use With:STEVAL-MKI109V2
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-16461-ND | 1283712-STEVAL-MKI169V1 | STEVAL-MKI169V1 | 82Y7283 |
| Product Name | Expansion Boards, Daughter Cards | Development Boards, Kits, Programmers - Evaluation Boards - Sensors | Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards | Adapter Board, I3G4250D Gyroscope; Accessory Type Stmicroelectronics |
| Supported System | Gyroscope |