STMicroelectronics, Inc. Expansion Boards, Daughter Cards STEVAL-MKI166V1

Description
H3LIS100DL - Accelerometer, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet
Description
H3LIS100DL - Accelerometer, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expansion Boards, Daughter Cards - 497-16254-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
497-16254-ND
Expansion Boards, Daughter Cards 497-16254-ND
H3LIS100DL - Accelerometer, 3 Axis Sensor Evaluation Board

H3LIS100DL - Accelerometer, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283730-STEVAL-MKI166V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283730-STEVAL-MKI166V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283730-STEVAL-MKI166V1
Win Source Part Number: 1283730-STEVAL-MKI16 6V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C, SPI Sensitivity: 750 mV/g Supplied Contents: Board(s) Sensing Range: ±100g Utilized IC / Part: H3LIS100DL Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 2.16V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9023.00.0000 Mfr: STMicroelectronics Other Names: 497-16254 Base Product Number: STEVAL

Win Source Part Number: 1283730-STEVAL-MKI166V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: I2C, SPI
Sensitivity: 750 mV/g
Supplied Contents: Board(s)
Sensing Range: ±100g
Utilized IC / Part: H3LIS100DL
Sensor Type: Accelerometer, 3 Axis
Voltage - Supply: 2.16V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9023.00.0000
Mfr: STMicroelectronics
Other Names: 497-16254
Base Product Number: STEVAL

Buy Now Datasheet
Adapter Board, Accelerometer; Silicon Manufacturer Stmicroelectronics - 79Y9454 - Newark, An Avnet Company
Chicago, IL, United States
Adapter Board, Accelerometer; Silicon Manufacturer Stmicroelectronics
79Y9454
Adapter Board, Accelerometer; Silicon Manufacturer Stmicroelectronics 79Y9454
ADAPTER BOARD, ACCELEROMETER; Silicon Manufacturer:STMicro electronics; Core Architecture:-; Core Sub-Architecture:-; Silicon Core Number:H3LIS100DL; Silicon Family Name:-; For Use With:STEVALMKI109V2 Motherboard; Kit Contents:AdapterRoHS Compliant: Yes

ADAPTER BOARD, ACCELEROMETER; Silicon Manufacturer:STMicroelectronics; Core Architecture:-; Core Sub-Architecture:-; Silicon Core Number:H3LIS100DL; Silicon Family Name:-; For Use With:STEVALMKI109V2 Motherboard; Kit Contents:AdapterRoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI166V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI166V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI166V1
H3LIS100DL 3-AXIS DIGITAL ACCELE

H3LIS100DL 3-AXIS DIGITAL ACCELE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-16254-ND 1283730-STEVAL-MKI166V1 79Y9454 STEVAL-MKI166V1
Product Name Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Adapter Board, Accelerometer; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Supported System Accelerometer
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2380446 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF
Ports Wireless
View Details
Sensor Development Boards and Evaluation Kits - 10212633-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - BLDC_SHIELD_TLE9879 - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive ; BLDC Motors ; Fans ; Pumps ; RC Cars ; Power Tools ; Maker Projects
Host Interface SPI
View Details
ZED-F9P - simpleRTK2B Micro - AS-RTK2B-MICRO-F9 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details