STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI165V1

Description
Win Source Part Number: 1283746-STEVAL-MKI16 5V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C, SPI Supplied Contents: Board(s) Sensing Range: 260 ~ 1260 hPa Utilized IC / Part: LPS25HB Sensor Type: Pressure Voltage - Supply: 1.7V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-15169 Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1283746-STEVAL-MKI16 5V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C, SPI Supplied Contents: Board(s) Sensing Range: 260 ~ 1260 hPa Utilized IC / Part: LPS25HB Sensor Type: Pressure Voltage - Supply: 1.7V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-15169 Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283746-STEVAL-MKI165V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283746-STEVAL-MKI165V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283746-STEVAL-MKI165V1
Win Source Part Number: 1283746-STEVAL-MKI16 5V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C, SPI Supplied Contents: Board(s) Sensing Range: 260 ~ 1260 hPa Utilized IC / Part: LPS25HB Sensor Type: Pressure Voltage - Supply: 1.7V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-15169 Base Product Number: STEVAL

Win Source Part Number: 1283746-STEVAL-MKI165V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: I2C, SPI
Supplied Contents: Board(s)
Sensing Range: 260 ~ 1260 hPa
Utilized IC / Part: LPS25HB
Sensor Type: Pressure
Voltage - Supply: 1.7V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-15169
Base Product Number: STEVAL

Buy Now Datasheet
Expansion Boards, Daughter Cards - 497-15169-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
497-15169-ND
Expansion Boards, Daughter Cards 497-15169-ND
LPS25HB - Pressure Sensor Evaluation Board

LPS25HB - Pressure Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI165V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI165V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI165V1
ADAPTER BOARD LPS25HB 24DIL SKT

ADAPTER BOARD LPS25HB 24DIL SKT

Supplier's Site
Adapter Board, Mems Motherboard Rohs Compliant Stmicroelectronics - 54AH6911 - Newark, An Avnet Company
Chicago, IL, United States
Adapter Board, Mems Motherboard Rohs Compliant Stmicroelectronics
54AH6911
Adapter Board, Mems Motherboard Rohs Compliant Stmicroelectronics 54AH6911
ADAPTER BOARD, MEMS MOTHERBOARD ROHS COMPLIANT: YES

ADAPTER BOARD, MEMS MOTHERBOARD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283746-STEVAL-MKI165V1 497-15169-ND STEVAL-MKI165V1 54AH6911
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards Adapter Board, Mems Motherboard Rohs Compliant Stmicroelectronics
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-FSFLOWMODULE-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
TB,MAR-8A,VV105,50 OHM / RoHS - TB-432-8A+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B Lite - AS-RTK2B-LIT-L1L2-SMA-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - BOARD TLD5097 B2G - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive ; Lighting
View Details