STMicroelectronics, Inc. Sensor Development Tools STEVAL-MKI164V1

Description
STEVAL-MKI164V1, Acc LIS2HH12 DIL24 Sckt
Request a Quote Datasheet
Description
STEVAL-MKI164V1, Acc LIS2HH12 DIL24 Sckt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Development Tools - 1962581 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sensor Development Tools
1962581
Sensor Development Tools 1962581
STEVAL-MKI164V1, Acc LIS2HH12 DIL24 Sckt

STEVAL-MKI164V1, Acc LIS2HH12 DIL24 Sckt

Supplier's Site
Expansion Boards, Daughter Cards - 497-15603-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
497-15603-ND
Expansion Boards, Daughter Cards 497-15603-ND
LIS2HH12 - Accelerometer, 3 Axis Sensor Evaluation Board

LIS2HH12 - Accelerometer, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283748-STEVAL-MKI164V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283748-STEVAL-MKI164V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283748-STEVAL-MKI164V1
Win Source Part Number: 1283748-STEVAL-MKI16 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C, SPI Sensitivity: 0.061mg/LSB, 0.122mg/LSB, 0.244mg/LSB Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g Utilized IC / Part: LIS2HH12 Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 1.71V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-15603 Base Product Number: STEVAL

Win Source Part Number: 1283748-STEVAL-MKI164V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: I2C, SPI
Sensitivity: 0.061mg/LSB, 0.122mg/LSB, 0.244mg/LSB
Supplied Contents: Board(s)
Sensing Range: ±2g, 4g, 8g
Utilized IC / Part: LIS2HH12
Sensor Type: Accelerometer, 3 Axis
Voltage - Supply: 1.71V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-15603
Base Product Number: STEVAL

Buy Now Datasheet
Sheung Wan, Hong Kong
Acceleration Sensor Development Tools
STEVAL-MKI164V1
Acceleration Sensor Development Tools STEVAL-MKI164V1
Acceleration Sensor Development Tools LIS2HH12 adapter board for a standard DIL24 socket

Acceleration Sensor Development Tools LIS2HH12 adapter board for a standard DIL24 socket

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI164V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI164V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI164V1
ADAPTER BOARD LIS2HH12 DIL24

ADAPTER BOARD LIS2HH12 DIL24

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1962581 497-15603-ND 1283748-STEVAL-MKI164V1 STEVAL-MKI164V1 STEVAL-MKI164V1
Product Name Sensor Development Tools Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Acceleration Sensor Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Development Suite / Kit Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,PGA-105+,50 OHM, 40-2600MHz - TB-678-105+ - Mini-Circuits
Specs
Category Developement Board
View Details
JST Carrier Board for XBee Plugins - AS-ADP-JST-TO-XBEE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Stripboards - 1004110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
Development Tool Break Out Board
View Details