STMicroelectronics, Inc. Expansion Boards, Daughter Cards STEVAL-MKI163V1

Description
LSM303C - Accelerometer, Magnetometer Sensor Evaluation Board
Request a Quote Datasheet
Description
LSM303C - Accelerometer, Magnetometer Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expansion Boards, Daughter Cards - 497-15394-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
497-15394-ND
Expansion Boards, Daughter Cards 497-15394-ND
LSM303C - Accelerometer, Magnetometer Sensor Evaluation Board

LSM303C - Accelerometer, Magnetometer Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283744-STEVAL-MKI163V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283744-STEVAL-MKI163V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283744-STEVAL-MKI163V1
Win Source Part Number: 1283744-STEVAL-MKI16 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C, SPI Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g, ±16gauss Embedded: No Utilized IC / Part: LSM303C Sensor Type: Accelerometer, Magnetometer Voltage - Supply: 1.9V ~ 3.6V ECCN: 7A994 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: STMicroelectronics Other Names: 497-15394 Base Product Number: STEVAL Product Status: Obsolete

Win Source Part Number: 1283744-STEVAL-MKI163V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: I2C, SPI
Supplied Contents: Board(s)
Sensing Range: ±2g, 4g, 8g, ±16gauss
Embedded: No
Utilized IC / Part: LSM303C
Sensor Type: Accelerometer, Magnetometer
Voltage - Supply: 1.9V ~ 3.6V
ECCN: 7A994
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: STMicroelectronics
Other Names: 497-15394
Base Product Number: STEVAL
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI163V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI163V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI163V1
EVAL ADAPTER BOARD LSM303C DIL24

EVAL ADAPTER BOARD LSM303C DIL24

Supplier's Site
Sheung Wan, Hong Kong
Multiple Function Sensor Development Tools
STEVAL-MKI163V1
Multiple Function Sensor Development Tools STEVAL-MKI163V1
Multiple Function Sensor Development Tools LSM303C adapter board for standard DIL24 socket

Multiple Function Sensor Development Tools LSM303C adapter board for standard DIL24 socket

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-15394-ND 1283744-STEVAL-MKI163V1 STEVAL-MKI163V1 STEVAL-MKI163V1
Product Name Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards Multiple Function Sensor Development Tools
Supported System Accelerometer, Magnetometer
Unlock Full Specs
to access all available technical data

Similar Products

TB, VAEQ, HE1354, 75 OHM - TB-549+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 1743243 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-SFS01EVAL.KIT-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
RF, RFID, Wireless Evaluation Boards - MDEV-900-PRC-ND - DigiKey
Specs
Supported System Transceiver
View Details