LSM6DS3 iNEMO Accelerometer, Gyroscope, 3 Axis Sensor Evaluation Board
Win Source Part Number: 1231298-STEVAL-MKI16
Category: Development Boards, Kits, Programmers>Evaluati
Series: iNEMO
Package: Box
Standard Package: 1
Interface: I2C, SPI
Supplied Contents: Board(s)
Sensing Range: ±2g, 4g, 8g, 16g, ±125dps, 245dps, 500dps, 1000dps, 2000dps
Embedded: No
Utilized IC / Part: LSM6DS3
Sensor Type: Accelerometer, Gyroscope, 3 Axis
Voltage - Supply: 1.71V ~ 3.6V
Alternative Parts (Cross-Reference): STEVAL-MKI160V1.;
ECCN: 7A994
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: STMicroelectronics
Other Names: 497-15391
Base Product Number: STEVAL
EVAL ADAPTER BOARD LSMDS3 DIL24
EVAL ADAPTER BOARD LSMDS3 DIL24
Multiple Function Sensor Development Tools LSM6DS3 adapter board for standard DIL24 socket
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-15391-ND | 1231298-STEVAL-MKI160V1 | STEVAL-MKI160V1 | STEVAL-MKI160V1 | STEVAL-MKI160V1 |
| Product Name | Expansion Boards, Daughter Cards | Development Boards, Kits, Programmers - Evaluation Boards - Sensors | Sensor Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards | Multiple Function Sensor Development Tools |
| Supported System | Accelerometer, Gyroscope |