STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-MKI155V3

Description
Win Source Part Number: 1284654-STEVAL-MKI15 5V3 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Box Standard Package: 1 Function: MEMS Omnidirectional Microphones Supplied Contents: Board(s) Primary Attributes: Digital Output Utilized IC / Part: MP34DT01-M ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Mfr: STMicroelectronics Other Names: 497-15210 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284654-STEVAL-MKI15 5V3 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Box Standard Package: 1 Function: MEMS Omnidirectional Microphones Supplied Contents: Board(s) Primary Attributes: Digital Output Utilized IC / Part: MP34DT01-M ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Mfr: STMicroelectronics Other Names: 497-15210 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284654-STEVAL-MKI155V3 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284654-STEVAL-MKI155V3
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284654-STEVAL-MKI155V3
Win Source Part Number: 1284654-STEVAL-MKI15 5V3 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Box Standard Package: 1 Function: MEMS Omnidirectional Microphones Supplied Contents: Board(s) Primary Attributes: Digital Output Utilized IC / Part: MP34DT01-M ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Mfr: STMicroelectronics Other Names: 497-15210 Product Status: Obsolete

Win Source Part Number: 1284654-STEVAL-MKI155V3
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Audio
Package: Box
Standard Package: 1
Function: MEMS Omnidirectional Microphones
Supplied Contents: Board(s)
Primary Attributes: Digital Output
Utilized IC / Part: MP34DT01-M
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8518.10.8030
Mfr: STMicroelectronics
Other Names: 497-15210
Product Status: Obsolete

Buy Now Datasheet
Expansion Boards, Daughter Cards - 497-15210-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
497-15210-ND
Expansion Boards, Daughter Cards 497-15210-ND
MP34DT01-M MEMS Omnidirectional Microphones Audio Evaluation Board

MP34DT01-M MEMS Omnidirectional Microphones Audio Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-MKI155V3 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-MKI155V3
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-MKI155V3
EVAL BOARD MICROPHONE MP34DT01-M

EVAL BOARD MICROPHONE MP34DT01-M

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284654-STEVAL-MKI155V3 497-15210-ND STEVAL-MKI155V3
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 1793728 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,PHA-22H+,DL1020,75 OHM - TB-566-75H+ - Mini-Circuits
Specs
Category Developement Board
View Details
MiniUSB Carrier Board for XBee Plugins - AS-ADP-MINIUSB-TO-XBEE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - CY4500-EPR - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Protocol analyzer
View Details