STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-MKI155V2

Description
Win Source Part Number: 1284652-STEVAL-MKI15 5V2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Box Standard Package: 1 Function: MEMS Omnidirectional Microphones Supplied Contents: Board(s) Primary Attributes: Digital Output Embedded: No Utilized IC / Part: MP34DB02 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -1138-STEVAL-MKI155V 2,497-15380 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284652-STEVAL-MKI15 5V2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Box Standard Package: 1 Function: MEMS Omnidirectional Microphones Supplied Contents: Board(s) Primary Attributes: Digital Output Embedded: No Utilized IC / Part: MP34DB02 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -1138-STEVAL-MKI155V 2,497-15380 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284652-STEVAL-MKI155V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284652-STEVAL-MKI155V2
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284652-STEVAL-MKI155V2
Win Source Part Number: 1284652-STEVAL-MKI15 5V2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Box Standard Package: 1 Function: MEMS Omnidirectional Microphones Supplied Contents: Board(s) Primary Attributes: Digital Output Embedded: No Utilized IC / Part: MP34DB02 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -1138-STEVAL-MKI155V 2,497-15380 Product Status: Obsolete

Win Source Part Number: 1284652-STEVAL-MKI155V2
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Audio
Package: Box
Standard Package: 1
Function: MEMS Omnidirectional Microphones
Supplied Contents: Board(s)
Primary Attributes: Digital Output
Embedded: No
Utilized IC / Part: MP34DB02
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -1138-STEVAL-MKI155V2,497-15380
Product Status: Obsolete

Buy Now Datasheet
Expansion Boards, Daughter Cards - 497-15380-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
497-15380-ND
Expansion Boards, Daughter Cards 497-15380-ND
MP34DB02 MEMS Omnidirectional Microphones Audio Evaluation Board

MP34DB02 MEMS Omnidirectional Microphones Audio Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Daughter Cards & OEM Boards
STEVAL-MKI155V2
Daughter Cards & OEM Boards STEVAL-MKI155V2
Daughter Cards & OEM Boards Microphone coupon board based on the MP34DB02 digital MEMS microphone

Daughter Cards & OEM Boards Microphone coupon board based on the MP34DB02 digital MEMS microphone

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-MKI155V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-MKI155V2
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-MKI155V2
MICROPHONE COUPON BRD MP34DB02

MICROPHONE COUPON BRD MP34DB02

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284652-STEVAL-MKI155V2 497-15380-ND STEVAL-MKI155V2 STEVAL-MKI155V2
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Expansion Boards, Daughter Cards Daughter Cards & OEM Boards Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.S3.175 - DCB.S3.175 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - AEK-868-USP-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers
TB,PSA-5451+,CA1389,0.05-4 GHZ - TB-534-1+ - Mini-Circuits
Specs
Category Developement Board
View Details
Adafruit 9-DOF Orientation IMU Fusion Breakout - BNO085 - AS-OPENHW-BNO085-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details