STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI154V1

Description
Win Source Part Number: 1283687-STEVAL-MKI15 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: iNEMO Package: Box Standard Package: 1 Interface: I2C, SPI Supplied Contents: Board(s) Embedded: No Utilized IC / Part: LSM9DS0 Sensor Type: Accelerometer, Gyroscope, Magnetometer Voltage - Supply: 2.4V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-15194 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283687-STEVAL-MKI15 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: iNEMO Package: Box Standard Package: 1 Interface: I2C, SPI Supplied Contents: Board(s) Embedded: No Utilized IC / Part: LSM9DS0 Sensor Type: Accelerometer, Gyroscope, Magnetometer Voltage - Supply: 2.4V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-15194 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283687-STEVAL-MKI154V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283687-STEVAL-MKI154V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283687-STEVAL-MKI154V1
Win Source Part Number: 1283687-STEVAL-MKI15 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: iNEMO Package: Box Standard Package: 1 Interface: I2C, SPI Supplied Contents: Board(s) Embedded: No Utilized IC / Part: LSM9DS0 Sensor Type: Accelerometer, Gyroscope, Magnetometer Voltage - Supply: 2.4V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-15194 Product Status: Obsolete

Win Source Part Number: 1283687-STEVAL-MKI154V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: iNEMO
Package: Box
Standard Package: 1
Interface: I2C, SPI
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: LSM9DS0
Sensor Type: Accelerometer, Gyroscope, Magnetometer
Voltage - Supply: 2.4V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-15194
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI154V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI154V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI154V1
BOARD MODULE ADAPTER LSM9DS0

BOARD MODULE ADAPTER LSM9DS0

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1283687-STEVAL-MKI154V1 STEVAL-MKI154V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Fusion - AS-RTK3B-UM981-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
EVAL BOARD FOR BFHKI-8501+ - TB-BFHKI-8501C+ - Mini-Circuits
Specs
Category Developement Board
View Details
HMI Development Tools - 1743257 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
FS7 EvaKit - Flow Eval Board FS/OOL + FS7 gas sensor - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details