STMicroelectronics, Inc. Expansion Boards, Daughter Cards STEVAL-MKI153V1

Description
H3LIS331DL - Accelerometer, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet
Description
H3LIS331DL - Accelerometer, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expansion Boards, Daughter Cards - 497-15193-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
497-15193-ND
Expansion Boards, Daughter Cards 497-15193-ND
H3LIS331DL - Accelerometer, 3 Axis Sensor Evaluation Board

H3LIS331DL - Accelerometer, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283749-STEVAL-MKI153V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283749-STEVAL-MKI153V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283749-STEVAL-MKI153V1
Win Source Part Number: 1283749-STEVAL-MKI15 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C, SPI Sensitivity: 195mg/digit, 98mg/digit, 49mg/digit Supplied Contents: Board(s) Sensing Range: ±100g, ±200g, ±400g Utilized IC / Part: H3LIS331DL Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 2.16V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-15193 Base Product Number: STEVAL

Win Source Part Number: 1283749-STEVAL-MKI153V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: I2C, SPI
Sensitivity: 195mg/digit, 98mg/digit, 49mg/digit
Supplied Contents: Board(s)
Sensing Range: ±100g, ±200g, ±400g
Utilized IC / Part: H3LIS331DL
Sensor Type: Accelerometer, 3 Axis
Voltage - Supply: 2.16V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-15193
Base Product Number: STEVAL

Buy Now Datasheet
Sheung Wan, Hong Kong
Acceleration Sensor Development Tools
STEVAL-MKI153V1
Acceleration Sensor Development Tools STEVAL-MKI153V1
Acceleration Sensor Development Tools H3LIS331DL 3-axis digital accelerometer adapter board for standard DIL 24 socket, compatible with STEVAL-MKI109V2

Acceleration Sensor Development Tools H3LIS331DL 3-axis digital accelerometer adapter board for standard DIL 24 socket, compatible with STEVAL-MKI109V2

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI153V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI153V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI153V1
BOARD ADAPTER H3LIS331DL 24DIL

BOARD ADAPTER H3LIS331DL 24DIL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-15193-ND 1283749-STEVAL-MKI153V1 STEVAL-MKI153V1 STEVAL-MKI153V1
Product Name Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Acceleration Sensor Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Supported System Accelerometer
Unlock Full Specs
to access all available technical data

Similar Products

TB,XBF-282+,DQ1225, NO CONN - TB-844-282B+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2672983 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
HYT Evaluation board, multi-channel - Humidity evaluation kit with user interface for Windows - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
Sensor Development Boards and Evaluation Kits - DPP301Z000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
4 suppliers