STMicroelectronics Connectors,Interconnects STEVAL-MKI151V1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Motorola Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Platform: mangOH Function: Serial to Parallel Serial Utilized IC / Part: C Series Contents: Board(s) Interconnect System: mikroBUS Click, Qwiic
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Motorola Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Platform: mangOH Function: Serial to Parallel Serial Utilized IC / Part: C Series Contents: Board(s) Interconnect System: mikroBUS Click, Qwiic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: Motorola Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Platform: mangOH Function: Serial to Parallel Serial Utilized IC / Part: C Series Contents: Board(s) Interconnect System: mikroBUS Click, Qwiic

Alternative Parts (Cross-Reference): Cross
Manufacturer: Motorola
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Platform: mangOH
Function: Serial to Parallel Serial
Utilized IC / Part: C Series
Contents: Board(s)
Interconnect System: mikroBUS Click, Qwiic

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508B7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details