STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-MKI139V1

Description
Win Source Part Number: 1284541-STEVAL-MKI13 9V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Bulk Standard Package: 1 Function: MEMS Omnidirectional Microphones Supplied Contents: Board(s) Primary Attributes: Analog Output Embedded: No Utilized IC / Part: MP33AB01 ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-14149,497-14149 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284541-STEVAL-MKI13 9V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Bulk Standard Package: 1 Function: MEMS Omnidirectional Microphones Supplied Contents: Board(s) Primary Attributes: Analog Output Embedded: No Utilized IC / Part: MP33AB01 ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-14149,497-14149 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284541-STEVAL-MKI139V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284541-STEVAL-MKI139V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284541-STEVAL-MKI139V1
Win Source Part Number: 1284541-STEVAL-MKI13 9V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Bulk Standard Package: 1 Function: MEMS Omnidirectional Microphones Supplied Contents: Board(s) Primary Attributes: Analog Output Embedded: No Utilized IC / Part: MP33AB01 ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-14149,497-14149 Product Status: Obsolete

Win Source Part Number: 1284541-STEVAL-MKI139V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Audio
Package: Bulk
Standard Package: 1
Function: MEMS Omnidirectional Microphones
Supplied Contents: Board(s)
Primary Attributes: Analog Output
Embedded: No
Utilized IC / Part: MP33AB01
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -497-14149,497-14149
Product Status: Obsolete

Buy Now Datasheet
Expansion Boards, Daughter Cards - 497-14149-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
497-14149-ND
Expansion Boards, Daughter Cards 497-14149-ND
MP33AB01 MEMS Omnidirectional Microphones Audio Evaluation Board

MP33AB01 MEMS Omnidirectional Microphones Audio Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-MKI139V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-MKI139V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-MKI139V1
STAUDIOHUB USB INTERFACE BOARD

STAUDIOHUB USB INTERFACE BOARD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284541-STEVAL-MKI139V1 497-14149-ND STEVAL-MKI139V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Custom board design - AS-SERVICE-CUSTDES - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - CYBT-343026-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
Ports USB
View Details
5 suppliers
Driver Circuit Board DCB.S3.175 - DCB.S3.175 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
TB,PHA-11+,50 OHM, 50-1200 MHz - TB-566-50-11+ - Mini-Circuits
Specs
Category Developement Board
View Details