STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-MKI138V2

Description
Win Source Part Number: 1284651-STEVAL-MKI13 8V2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Box Standard Package: 1 Function: MEMS Omnidirectional Microphones Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: MP34DB01 ECCN: 3A991A2 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-15192 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284651-STEVAL-MKI13 8V2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Box Standard Package: 1 Function: MEMS Omnidirectional Microphones Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: MP34DB01 ECCN: 3A991A2 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-15192 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284651-STEVAL-MKI138V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284651-STEVAL-MKI138V2
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284651-STEVAL-MKI138V2
Win Source Part Number: 1284651-STEVAL-MKI13 8V2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Box Standard Package: 1 Function: MEMS Omnidirectional Microphones Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: MP34DB01 ECCN: 3A991A2 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-15192 Product Status: Obsolete

Win Source Part Number: 1284651-STEVAL-MKI138V2
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Audio
Package: Box
Standard Package: 1
Function: MEMS Omnidirectional Microphones
Supplied Contents: Board(s)
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: MP34DB01
ECCN: 3A991A2
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-15192
Product Status: Obsolete

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-15192-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-15192-ND
Evaluation and Demonstration Boards and Kits 497-15192-ND
MP34DB01 MEMS Omnidirectional Microphones Audio Evaluation Board

MP34DB01 MEMS Omnidirectional Microphones Audio Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio IC Development Tools
STEVAL-MKI138V2
Audio IC Development Tools STEVAL-MKI138V2
Audio IC Development Tools STAudioHub USB interface board based on MP34DB01 and STM32

Audio IC Development Tools STAudioHub USB interface board based on MP34DB01 and STM32

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-MKI138V2 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-MKI138V2
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-MKI138V2
BOARD USB MP34DB01 STM32

BOARD USB MP34DB01 STM32

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284651-STEVAL-MKI138V2 497-15192-ND STEVAL-MKI138V2 STEVAL-MKI138V2
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Audio IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

SFS Module 200sccm EvalKit - SFS01-M-00200 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
TB,PHA-23LN+,DF782,50 OHM - TB-951-23LN+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2130261 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details