STEVAL-MKI137V1, Magnetic Sensor Dev Kit
LIS3MDL - Magnetic, Magnetometer Sensor Evaluation Board
Win Source Part Number: 1283711-STEVAL-MKI13
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Interface: I2C, SPI
Sensitivity: 6842LSB/gauss, 3421LSB/gauss, 2281LSB/gauss, 1711LSB/gauss
Supplied Contents: Board(s)
Sensing Range: ±4, 8, 12, 16 gauss
Embedded: No
Utilized IC / Part: LIS3MDL
Sensor Type: Magnetic, Magnetometer
Voltage - Supply: 1.9V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVAL-MKI137V1,497-
Base Product Number: STEVAL
BOARD EVAL FOR LIS3MDL
ADAPTOR BOARD, DIL24 SOCKET, LIS3MDL; Accessory Type:Adapter Board; For Use With:ST eMotion MEMS Adapters Motherboard; Product Range:-; SVHC:No SVHC (17-Dec-2015); Features:Standard DIL24 Socket Formfactor, 3-axis Magnetometer Core, RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1962575 | 497-14106-ND | 1283711-STEVAL-MKI137V1 | STEVAL-MKI137V1 | 48Y4616 |
| Product Name | Sensor Development Tools | Expansion Boards, Daughter Cards | Development Boards, Kits, Programmers - Evaluation Boards - Sensors | Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards | Adaptor Board, Dil24 Socket, Lis3Mdl; Accessory Type Stmicroelectronics |
| Category | Development Suite / Kit | Developement Board | Developement Board | Developement Board |