STMicroelectronics, Inc. Expansion Boards, Daughter Cards STEVAL-MKI136V1

Description
L3GD20H - Gyroscope, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet
Description
L3GD20H - Gyroscope, 3 Axis Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expansion Boards, Daughter Cards - 497-14894-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
497-14894-ND
Expansion Boards, Daughter Cards 497-14894-ND
L3GD20H - Gyroscope, 3 Axis Sensor Evaluation Board

L3GD20H - Gyroscope, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1232551-STEVAL-MKI136V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1232551-STEVAL-MKI136V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1232551-STEVAL-MKI136V1
Win Source Part Number: 1232551-STEVAL-MKI13 6V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C, SPI Sensitivity: 8.75mdps/digit, 17.5mdps/digit, 70mdps/digit Supplied Contents: Board(s) Sensing Range: ±250°/sec, ±500°/sec, ±2000°/sec Utilized IC / Part: L3GD20H Sensor Type: Gyroscope, 3 Axis Voltage - Supply: 2.2V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: STMicroelectronics Other Names: 497-14894,-1138-STEV AL-MKI136V1 Base Product Number: STEVAL

Win Source Part Number: 1232551-STEVAL-MKI136V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: I2C, SPI
Sensitivity: 8.75mdps/digit, 17.5mdps/digit, 70mdps/digit
Supplied Contents: Board(s)
Sensing Range: ±250°/sec, ±500°/sec, ±2000°/sec
Utilized IC / Part: L3GD20H
Sensor Type: Gyroscope, 3 Axis
Voltage - Supply: 2.2V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: STMicroelectronics
Other Names: 497-14894,-1138-STEVAL-MKI136V1
Base Product Number: STEVAL

Buy Now Datasheet
Position Sensor Development Tools - STEVAL-MKI136V1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Position Sensor Development Tools
STEVAL-MKI136V1
Position Sensor Development Tools STEVAL-MKI136V1
Position Sensor Development Tools L3GD20H adapter board for standard DIL 24 socket

Position Sensor Development Tools L3GD20H adapter board for standard DIL 24 socket

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI136V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI136V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI136V1
EVAL BOARD GYROSCOPE L3GD20H

EVAL BOARD GYROSCOPE L3GD20H

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-14894-ND 1232551-STEVAL-MKI136V1 STEVAL-MKI136V1 STEVAL-MKI136V1
Product Name Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Position Sensor Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Supported System Gyroscope
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 17-8-2118310-1-ND - DigiKey
Specs
Supported System Antenna
View Details
simpleRTK3B Micro Septentrio - AS-RTK3B-MICRO - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - BTS3080TF DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Matrix Boards - 1892286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details