STMicroelectronics, Inc. Expansion Boards, Daughter Cards STEVAL-MKI133V1

Description
LSM303D MEMS Accelerometer, Magnetometer Sensor Evaluation Board
Request a Quote Datasheet
Description
LSM303D MEMS Accelerometer, Magnetometer Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expansion Boards, Daughter Cards - 497-13818-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
497-13818-ND
Expansion Boards, Daughter Cards 497-13818-ND
LSM303D MEMS Accelerometer, Magnetometer Sensor Evaluation Board

LSM303D MEMS Accelerometer, Magnetometer Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283646-STEVAL-MKI133V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283646-STEVAL-MKI133V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283646-STEVAL-MKI133V1
Win Source Part Number: 1283646-STEVAL-MKI13 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: I2C, SPI Sensitivity: 0.061 ~ 0.732mg/LSB, 0.08 ~ 0.479mgauss/LSB Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 6g, 8g, 16g, ±2 ~ 12gauss Embedded: No Utilized IC / Part: LSM303D Sensor Type: Accelerometer, Magnetometer Voltage - Supply: 2.16V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-13818 Product Status: Obsolete

Win Source Part Number: 1283646-STEVAL-MKI133V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS
Package: Bulk
Standard Package: 1
Interface: I2C, SPI
Sensitivity: 0.061 ~ 0.732mg/LSB, 0.08 ~ 0.479mgauss/LSB
Supplied Contents: Board(s)
Sensing Range: ±2g, 4g, 6g, 8g, 16g, ±2 ~ 12gauss
Embedded: No
Utilized IC / Part: LSM303D
Sensor Type: Accelerometer, Magnetometer
Voltage - Supply: 2.16V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-13818
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI133V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI133V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI133V1
BOARD ADAPTER LSM303D 24DIL

BOARD ADAPTER LSM303D 24DIL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-13818-ND 1283646-STEVAL-MKI133V1 STEVAL-MKI133V1
Product Name Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Supported System Accelerometer, Magnetometer
Unlock Full Specs
to access all available technical data

Similar Products

HYT Evaluation Box - HYT Evaluation Box - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 17-8-2118903-1-ND - DigiKey
Specs
Supported System Antenna
View Details
TB,EPQ-133+.DG1847,50 OHM - TB-961-133+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK 4 Dual - RTK Heading Starter Kit - AS-STARTKIT-DUAL-X20D-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details