STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-MKI129V4

Description
Win Source Part Number: 1284544-STEVAL-MKI12 9V4 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Bulk Standard Package: 1 Function: MEMS Omnidirectional Microphones Supplied Contents: Board(s) Primary Attributes: Digital Output Utilized IC / Part: MP34DT04 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16981 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284544-STEVAL-MKI12 9V4 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Bulk Standard Package: 1 Function: MEMS Omnidirectional Microphones Supplied Contents: Board(s) Primary Attributes: Digital Output Utilized IC / Part: MP34DT04 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16981 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284544-STEVAL-MKI129V4 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284544-STEVAL-MKI129V4
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284544-STEVAL-MKI129V4
Win Source Part Number: 1284544-STEVAL-MKI12 9V4 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Bulk Standard Package: 1 Function: MEMS Omnidirectional Microphones Supplied Contents: Board(s) Primary Attributes: Digital Output Utilized IC / Part: MP34DT04 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16981 Product Status: Obsolete

Win Source Part Number: 1284544-STEVAL-MKI129V4
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Audio
Package: Bulk
Standard Package: 1
Function: MEMS Omnidirectional Microphones
Supplied Contents: Board(s)
Primary Attributes: Digital Output
Utilized IC / Part: MP34DT04
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-16981
Product Status: Obsolete

Buy Now Datasheet
Expansion Boards, Daughter Cards - 497-16981-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
497-16981-ND
Expansion Boards, Daughter Cards 497-16981-ND
MP34DT04 MEMS Omnidirectional Microphones Audio Evaluation Board

MP34DT04 MEMS Omnidirectional Microphones Audio Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-MKI129V4 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-MKI129V4
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-MKI129V4
EVAL BOARD FOR MP34DT04

EVAL BOARD FOR MP34DT04

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284544-STEVAL-MKI129V4 497-16981-ND STEVAL-MKI129V4
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK 4 Pro - AS-RTK4-G5P3-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,BPF-V-SERIES,KV1574 - TB-953+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 1897500 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-BOARDWITH6MMOOLSENSOR-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
2 suppliers