STMicroelectronics, Inc. Sensor Evaluation Boards STEVAL-MKI128V5

Description
HTS221, LIS3MDL, LPS22HB, LSM6DS3H, UVIS25 - Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature Sensor Evaluation Board
Request a Quote Datasheet
Description
HTS221, LIS3MDL, LPS22HB, LSM6DS3H, UVIS25 - Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 497-16553-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-16553-ND
Sensor Evaluation Boards 497-16553-ND
HTS221, LIS3MDL, LPS22HB, LSM6DS3H, UVIS25 - Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature Sensor Evaluation Board

HTS221, LIS3MDL, LPS22HB, LSM6DS3H, UVIS25 - Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283701-STEVAL-MKI128V5 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283701-STEVAL-MKI128V5
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283701-STEVAL-MKI128V5
Win Source Part Number: 1283701-STEVAL-MKI12 8V5 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Supplied Contents: Board(s) Utilized IC / Part: HTS221, LIS3MDL, LPS22HB, LSM6DS3H, UVIS25 Sensor Type: Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature Voltage - Supply: 1.91V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16553 Product Status: Obsolete

Win Source Part Number: 1283701-STEVAL-MKI128V5
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Supplied Contents: Board(s)
Utilized IC / Part: HTS221, LIS3MDL, LPS22HB, LSM6DS3H, UVIS25
Sensor Type: Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature
Voltage - Supply: 1.91V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-16553
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI128V5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI128V5
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI128V5
EVAL BOARD MEMS MOTION SENSORS

EVAL BOARD MEMS MOTION SENSORS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-16553-ND 1283701-STEVAL-MKI128V5 STEVAL-MKI128V5
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Manufacturer STMICROELECTRONICS; Other
Unlock Full Specs
to access all available technical data

Similar Products

OOL Sensor Evaluation Kit - Flow Eval Board FS/OOL + OOL liquid sensor - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
TB,MAR-4SM,WW107,50 OHM / RoHS - TB-411-4+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B M.2 - AS-RTK2B-M2-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
LED Driver Evaluation Boards - 448-BCR320UHWLEDBOARDTOBO1-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers