STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-MKI126V3

Description
Win Source Part Number: 1284655-STEVAL-MKI12 6V3 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Box Standard Package: 1 Function: MEMS Omnidirectional Microphones Supplied Contents: Board(s) Primary Attributes: Digital Output Utilized IC / Part: MP34DT01, STA321MPL ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALMKI126V3,497-1 3325 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284655-STEVAL-MKI12 6V3 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Box Standard Package: 1 Function: MEMS Omnidirectional Microphones Supplied Contents: Board(s) Primary Attributes: Digital Output Utilized IC / Part: MP34DT01, STA321MPL ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALMKI126V3,497-1 3325 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284655-STEVAL-MKI126V3 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284655-STEVAL-MKI126V3
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284655-STEVAL-MKI126V3
Win Source Part Number: 1284655-STEVAL-MKI12 6V3 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Box Standard Package: 1 Function: MEMS Omnidirectional Microphones Supplied Contents: Board(s) Primary Attributes: Digital Output Utilized IC / Part: MP34DT01, STA321MPL ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALMKI126V3,497-1 3325 Product Status: Obsolete

Win Source Part Number: 1284655-STEVAL-MKI126V3
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Audio
Package: Box
Standard Package: 1
Function: MEMS Omnidirectional Microphones
Supplied Contents: Board(s)
Primary Attributes: Digital Output
Utilized IC / Part: MP34DT01, STA321MPL
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVALMKI126V3,497-13325
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1284655-STEVAL-MKI126V3
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B M.2 - AS-RTK2B-M2-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - BTG7003A-1EPW DB - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
SFS Module 200sccm EvalKit - SFS01-M-00200 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
TB,LHA-13HLN+,DQ1225,50 OHM - TB-1063-13HLN+ - Mini-Circuits
Specs
Category Developement Board
View Details