STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-MKI126V2

Description
MP34DB01, STA321MPL MEMS Omnidirectional Microphones Audio Evaluation Board
Request a Quote Datasheet
Description
MP34DB01, STA321MPL MEMS Omnidirectional Microphones Audio Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-14495-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-14495-ND
Evaluation and Demonstration Boards and Kits 497-14495-ND
MP34DB01, STA321MPL MEMS Omnidirectional Microphones Audio Evaluation Board

MP34DB01, STA321MPL MEMS Omnidirectional Microphones Audio Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284656-STEVAL-MKI126V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284656-STEVAL-MKI126V2
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284656-STEVAL-MKI126V2
Win Source Part Number: 1284656-STEVAL-MKI12 6V2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Box Standard Package: 1 Function: MEMS Omnidirectional Microphones Supplied Contents: Board(s) Primary Attributes: Digital Output Utilized IC / Part: MP34DB01, STA321MPL ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14495 Product Status: Obsolete

Win Source Part Number: 1284656-STEVAL-MKI126V2
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Audio
Package: Box
Standard Package: 1
Function: MEMS Omnidirectional Microphones
Supplied Contents: Board(s)
Primary Attributes: Digital Output
Utilized IC / Part: MP34DB01, STA321MPL
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-14495
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-MKI126V2 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-MKI126V2
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-MKI126V2
BOARD EVAL STA321MPL MP34DB01

BOARD EVAL STA321MPL MP34DB01

Supplier's Site
Audio IC Development Tools - STEVAL-MKI126V2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Audio IC Development Tools
STEVAL-MKI126V2
Audio IC Development Tools STEVAL-MKI126V2
Audio IC Development Tools MEMS microphone evaluation board based on STA321MPL and MP34DB01 (microphone processor + digital uPhone MEMS)

Audio IC Development Tools MEMS microphone evaluation board based on STA321MPL and MP34DB01 (microphone processor + digital uPhone MEMS)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-14495-ND 1284656-STEVAL-MKI126V2 STEVAL-MKI126V2 STEVAL-MKI126V2
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Audio IC Development Tools
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products