STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI125V1

Description
Win Source Part Number: 1283713-STEVAL-MKI12 5V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C, SPI Sensitivity: 7.4mdps/digit ~ 10.1mdps/digit Supplied Contents: Board(s) Sensing Range: ±245°/s Embedded: No Utilized IC / Part: A3G4250D Sensor Type: Gyroscope, 3 Axis Voltage - Supply: 2.4V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14138 Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1283713-STEVAL-MKI12 5V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C, SPI Sensitivity: 7.4mdps/digit ~ 10.1mdps/digit Supplied Contents: Board(s) Sensing Range: ±245°/s Embedded: No Utilized IC / Part: A3G4250D Sensor Type: Gyroscope, 3 Axis Voltage - Supply: 2.4V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14138 Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283713-STEVAL-MKI125V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283713-STEVAL-MKI125V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283713-STEVAL-MKI125V1
Win Source Part Number: 1283713-STEVAL-MKI12 5V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C, SPI Sensitivity: 7.4mdps/digit ~ 10.1mdps/digit Supplied Contents: Board(s) Sensing Range: ±245°/s Embedded: No Utilized IC / Part: A3G4250D Sensor Type: Gyroscope, 3 Axis Voltage - Supply: 2.4V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14138 Base Product Number: STEVAL

Win Source Part Number: 1283713-STEVAL-MKI125V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: I2C, SPI
Sensitivity: 7.4mdps/digit ~ 10.1mdps/digit
Supplied Contents: Board(s)
Sensing Range: ±245°/s
Embedded: No
Utilized IC / Part: A3G4250D
Sensor Type: Gyroscope, 3 Axis
Voltage - Supply: 2.4V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-14138
Base Product Number: STEVAL

Buy Now Datasheet
Expansion Boards, Daughter Cards - 497-14138-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
497-14138-ND
Expansion Boards, Daughter Cards 497-14138-ND
A3G4250D - Gyroscope, 3 Axis Sensor Evaluation Board

A3G4250D - Gyroscope, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI125V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI125V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI125V1
A3G4250D ADAPTER BOARD FOR STAND

A3G4250D ADAPTER BOARD FOR STAND

Supplier's Site
Adaptor Board, Dil24 Socket, A3G4250D; Accessory Type Stmicroelectronics - 48Y4613 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor Board, Dil24 Socket, A3G4250D; Accessory Type Stmicroelectronics
48Y4613
Adaptor Board, Dil24 Socket, A3G4250D; Accessory Type Stmicroelectronics 48Y4613
ADAPTOR BOARD, DIL24 SOCKET, A3G4250D; Accessory Type:Adapter Board; For Use With:ST eMotion MEMS Adapters Motherboard; Product Range:-; SVHC:No SVHC (17-Dec-2015); Features:Standard DIL24 Socket Formfactor, 3-axis Digital O/P RoHS Compliant: Yes

ADAPTOR BOARD, DIL24 SOCKET, A3G4250D; Accessory Type:Adapter Board; For Use With:ST eMotion MEMS Adapters Motherboard; Product Range:-; SVHC:No SVHC (17-Dec-2015); Features:Standard DIL24 Socket Formfactor, 3-axis Digital O/P RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283713-STEVAL-MKI125V1 497-14138-ND STEVAL-MKI125V1 48Y4613
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards Adaptor Board, Dil24 Socket, A3G4250D; Accessory Type Stmicroelectronics
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products