STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI124V1

Description
Win Source Part Number: 1283647-STEVAL-MKI12 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Sensitivity: Multiple Supplied Contents: Board(s) Sensing Range: Multiple Ranges Embedded: No Utilized IC / Part: L3GD20, LPS331AP, LSM303DLHC Sensor Type: Accelerometer, Gyroscope, Magnetometer, Pressure, Temperature ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-13014,STEVALMKI1 24V1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283647-STEVAL-MKI12 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Sensitivity: Multiple Supplied Contents: Board(s) Sensing Range: Multiple Ranges Embedded: No Utilized IC / Part: L3GD20, LPS331AP, LSM303DLHC Sensor Type: Accelerometer, Gyroscope, Magnetometer, Pressure, Temperature ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-13014,STEVALMKI1 24V1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283647-STEVAL-MKI124V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283647-STEVAL-MKI124V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283647-STEVAL-MKI124V1
Win Source Part Number: 1283647-STEVAL-MKI12 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Sensitivity: Multiple Supplied Contents: Board(s) Sensing Range: Multiple Ranges Embedded: No Utilized IC / Part: L3GD20, LPS331AP, LSM303DLHC Sensor Type: Accelerometer, Gyroscope, Magnetometer, Pressure, Temperature ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-13014,STEVALMKI1 24V1 Product Status: Obsolete

Win Source Part Number: 1283647-STEVAL-MKI124V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS
Package: Bulk
Standard Package: 1
Sensitivity: Multiple
Supplied Contents: Board(s)
Sensing Range: Multiple Ranges
Embedded: No
Utilized IC / Part: L3GD20, LPS331AP, LSM303DLHC
Sensor Type: Accelerometer, Gyroscope, Magnetometer, Pressure, Temperature
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-13014,STEVALMKI124V1
Product Status: Obsolete

Buy Now Datasheet
Expansion Boards, Daughter Cards - 497-13014-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
497-13014-ND
Expansion Boards, Daughter Cards 497-13014-ND
L3GD20, LPS331AP, LSM303DLHC MEMS Accelerometer, Gyroscope, Magnetometer, Pressure, Temperature Sensor Evaluation Board

L3GD20, LPS331AP, LSM303DLHC MEMS Accelerometer, Gyroscope, Magnetometer, Pressure, Temperature Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI124V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI124V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI124V1
BOARD ADAPTER 10-AXIS MOD DIL24

BOARD ADAPTER 10-AXIS MOD DIL24

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283647-STEVAL-MKI124V1 497-13014-ND STEVAL-MKI124V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.S3.290 - DCB.S3.290 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - 994-1040-ND - DigiKey
Specs
Supported System Antenna
Manufacturer TE CONNECTIVITY; Other
View Details
2 suppliers
TB,PGA-103+,50 OHM, 50-4000MHz - TB-678-103+ - Mini-Circuits
Specs
Category Developement Board
View Details
CANBus GNSS Master - AS-XBEE-CAN-DB9-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details