STMicroelectronics, Inc. Evaluation Boards - Sensors - STEVAL-MKI122V1 STEVAL-MKI122V1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 780101-STEVAL-MKI122 V1 Series: iNEMO Operating Supply Voltage: 2.4 V ~ 3.6 V Interface: I2C, SPI Sensitivity: 1 ~ 12 mg/Digit, 8.75 ~ 70 mdps/Digit Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g, 16g, ±250°/sec, 500°/sec, 2000°/sec Embedded: No Utilized IC / Part: LSM330DLC Sensor Type: Accelerometer, Gyroscope, 3 Axis Family Name: STEVAL-MKI122V1 Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 780101-STEVAL-MKI122 V1 Series: iNEMO Operating Supply Voltage: 2.4 V ~ 3.6 V Interface: I2C, SPI Sensitivity: 1 ~ 12 mg/Digit, 8.75 ~ 70 mdps/Digit Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g, 16g, ±250°/sec, 500°/sec, 2000°/sec Embedded: No Utilized IC / Part: LSM330DLC Sensor Type: Accelerometer, Gyroscope, 3 Axis Family Name: STEVAL-MKI122V1 Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Sensors - STEVAL-MKI122V1 - 780101-STEVAL-MKI122V1 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Sensors - STEVAL-MKI122V1
780101-STEVAL-MKI122V1
Evaluation Boards - Sensors - STEVAL-MKI122V1 780101-STEVAL-MKI122V1
Manufacturer: STMicroelectronics Win Source Part Number: 780101-STEVAL-MKI122 V1 Series: iNEMO Operating Supply Voltage: 2.4 V ~ 3.6 V Interface: I2C, SPI Sensitivity: 1 ~ 12 mg/Digit, 8.75 ~ 70 mdps/Digit Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g, 16g, ±250°/sec, 500°/sec, 2000°/sec Embedded: No Utilized IC / Part: LSM330DLC Sensor Type: Accelerometer, Gyroscope, 3 Axis Family Name: STEVAL-MKI122V1 Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: STMicroelectronics
Win Source Part Number: 780101-STEVAL-MKI122V1
Series: iNEMO
Operating Supply Voltage: 2.4 V ~ 3.6 V
Interface: I2C, SPI
Sensitivity: 1 ~ 12 mg/Digit, 8.75 ~ 70 mdps/Digit
Supplied Contents: Board(s)
Sensing Range: ±2g, 4g, 8g, 16g, ±250°/sec, 500°/sec, 2000°/sec
Embedded: No
Utilized IC / Part: LSM330DLC
Sensor Type: Accelerometer, Gyroscope, 3 Axis
Family Name: STEVAL-MKI122V1
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI122V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI122V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI122V1
BOARD ADAPTER LSM330DLC DIL24

BOARD ADAPTER LSM330DLC DIL24

Supplier's Site
Kit Application Type Stmicroelectronics - 43W6490 - Newark, An Avnet Company
Chicago, IL, United States
Kit Application Type Stmicroelectronics
43W6490
Kit Application Type Stmicroelectronics 43W6490
Kit Application Type:Evaluation; Silicon Manufacturer:STMicro electronics; Silicon Core Number:-; Application Sub Type:MEMS Device; Kit Contents:Adaptor Board; Product Range:- RoHS Compliant: Yes

Kit Application Type:Evaluation; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:-; Application Sub Type:MEMS Device; Kit Contents:Adaptor Board; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 780101-STEVAL-MKI122V1 STEVAL-MKI122V1 43W6490
Product Name Evaluation Boards - Sensors - STEVAL-MKI122V1 Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards Kit Application Type Stmicroelectronics
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B Pro - AS-RTK2B-PROF9P-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Specs
Category Developement Board
Manufacturer PSoC Express World Tour; Other
View Details
SFS01 Evaluation Kit - SFS01 EVAKIT - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
TB,ADP,CD542,MP,75 OHM - TB-09 - Mini-Circuits
Specs
Category Developement Board
View Details