STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-MKI121V1

Description
Win Source Part Number: 1283688-STEVAL-MKI12 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: iNEMO Package: Box Standard Package: 1 Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: INEMO-M1, LPS331AP Sensor Type: Accelerometer, Gyroscope, Magnetometer, Pressure Voltage - Supply: 2.4V ~ 6V ECCN: OBSOLETE Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14358 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283688-STEVAL-MKI12 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: iNEMO Package: Box Standard Package: 1 Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: INEMO-M1, LPS331AP Sensor Type: Accelerometer, Gyroscope, Magnetometer, Pressure Voltage - Supply: 2.4V ~ 6V ECCN: OBSOLETE Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14358 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283688-STEVAL-MKI121V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283688-STEVAL-MKI121V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283688-STEVAL-MKI121V1
Win Source Part Number: 1283688-STEVAL-MKI12 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: iNEMO Package: Box Standard Package: 1 Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: INEMO-M1, LPS331AP Sensor Type: Accelerometer, Gyroscope, Magnetometer, Pressure Voltage - Supply: 2.4V ~ 6V ECCN: OBSOLETE Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14358 Product Status: Obsolete

Win Source Part Number: 1283688-STEVAL-MKI121V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: iNEMO
Package: Box
Standard Package: 1
Supplied Contents: Board(s)
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: INEMO-M1, LPS331AP
Sensor Type: Accelerometer, Gyroscope, Magnetometer, Pressure
Voltage - Supply: 2.4V ~ 6V
ECCN: OBSOLETE
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-14358
Product Status: Obsolete

Buy Now
Sensor Evaluation Boards - 497-14358-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-14358-ND
Sensor Evaluation Boards 497-14358-ND
INEMO-M1, LPS331AP iNEMO Accelerometer, Gyroscope, Magnetometer, Pressure Sensor Evaluation Board

INEMO-M1, LPS331AP iNEMO Accelerometer, Gyroscope, Magnetometer, Pressure Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI121V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI121V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI121V1
BOARD EVAL INEMO-M1 DISCOVERY

BOARD EVAL INEMO-M1 DISCOVERY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283688-STEVAL-MKI121V1 497-14358-ND STEVAL-MKI121V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Mass flow meter - EvaKit OOL Module V1.2.1 - EvaKit OOL Module V1.2.1 - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
EVAL BOARD FOR BFCQ-3852A+ - TB-BFCQ-3852AC+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B mPCIe - AS-RTK3B-MPCIE - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details