STMicroelectronics, Inc. Expansion Boards, Daughter Cards STEVAL-MKI120V1

Description
LPS331AP MEMS Pressure Sensor Evaluation Board
Request a Quote Datasheet
Description
LPS331AP MEMS Pressure Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expansion Boards, Daughter Cards - 497-13011-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
497-13011-ND
Expansion Boards, Daughter Cards 497-13011-ND
LPS331AP MEMS Pressure Sensor Evaluation Board

LPS331AP MEMS Pressure Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283627-STEVAL-MKI120V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283627-STEVAL-MKI120V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283627-STEVAL-MKI120V1
Win Source Part Number: 1283627-STEVAL-MKI12 0V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: MEMS Package: Bulk Standard Package: 1 Interface: I2C, SPI Sensitivity: 4096LSB/mbar Supplied Contents: Board(s) Sensing Range: 260 ~ 1260 mbar Embedded: No Utilized IC / Part: LPS331AP Sensor Type: Pressure Voltage - Supply: 1.71V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALMKI120V1,497-1 3011 Product Status: Obsolete

Win Source Part Number: 1283627-STEVAL-MKI120V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: MEMS
Package: Bulk
Standard Package: 1
Interface: I2C, SPI
Sensitivity: 4096LSB/mbar
Supplied Contents: Board(s)
Sensing Range: 260 ~ 1260 mbar
Embedded: No
Utilized IC / Part: LPS331AP
Sensor Type: Pressure
Voltage - Supply: 1.71V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVALMKI120V1,497-13011
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-MKI120V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-MKI120V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-MKI120V1
BOARD ADAPTER LPS331AP DIL24 SKT

BOARD ADAPTER LPS331AP DIL24 SKT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-13011-ND 1283627-STEVAL-MKI120V1 STEVAL-MKI120V1
Product Name Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Supported System Pressure
Unlock Full Specs
to access all available technical data

Similar Products

OOL Sensor Evaluation Kit - Flow Eval Board FS/OOL + OOL liquid sensor - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
TB,GALI-52,DF782,50 OHM / RoHS - TB-409-52+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B SBC - Development Kit - AS-SBC-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - BCR402W 12V LED BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System LED Lighting ; Lighting
View Details